FP Series Flat Pack PC Mount Transformers
Featured Product from Triad Magnetics
The Triad Flat Pack™ Power Transformer is designed to meet the needs of
lower clearance PC board and solid state power designs. These units can
also be used for control and instrumentation applications. Voltages and
currents were chosen for widely used power applications. It is offered
in a dual primary and dual secondary configuration.
Low Profile:
Allows 3/4" card spacing for 2.5 VA units; Allows 1" card spacing for 6
VA units; Allows 1 1/4" card spacing for 12 VA units: Allows 1 1/2" card spacing for 24 VA and 48 VA units.
More Featured Products