F3/4/5/6/7 Chassis Mt Quick Pk Transformers
Featured Product from Triad Magnetics
Triad F3/4/5/6/7 Series Chassis Mount Quick Pack Transformers 115/230V, 50/60Hz 10-120V 2.4-100VA Output UL, CSA, 2500V Isolation, Lugs
The F3/4/5/6/7 Series Chassis Mount Quick Pack Transformers offer a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating spaces. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
More Featured Products