Announcements
Device Technologies Achieves Outstanding JOSCAR Score of 74.17
(DTi) is pleased to announce that it has achieved a JOSCAR score of 74.17, a significant rating that recognizes the company's commitment to quality, compliance, and operational excellence. It moves DTI into the “Proactive Supplier” band, and work is continuing to drive the score higher.
Th
(read more)Grommet Edging Application: Automotive: 60kW Hydrogen Fuel Cell Power Modules. Use Case: Automotive Power Heavy Duty 60kW Hydrogen Fuel Cell Modules
Client: OEM manufacturer of Automotive Zero-Emission Fuel cells.
Solution: Spring-Fast SL Series
PROBLEM:
- The solution had to protect the wiring from abrasion and scuffing.
- The gr...
The OEM is a major player in vacuum substation circuit breakers used in power substations as main breakers or bus-tie breakers and also equipment for switching and protection of feeders, shunt capacitor banks, and reactors.
PROBLEM:
The circuit breaker system in a wind or solar harvesting plant has to be consistently and reliably protected from the environment given they ar...
(read more)The M22529 MilSpec series was expanded in 2023 with a third FAA/EASA Approved MilSpec grommet, M22529/3. It provides multi-axis flexibility for edges on roll-formed and flanged penetrations which are common in many older -and frequently retrofitted- aircraft. M22529/3 complements Spring-Fast® M22529/1 and M22529/2, which are for edges that need only 2-axis flexibility.
...
(read more)The best grommet edging protection — saving you time and money
Protect wiring from sharp metal cutouts to save time and money. Spring-Fast® with no adhesive, 49% lower costs, 9.5 times the productivity. Samples onsite.
Applications
- Aerospace, rail, IT/telecom, automotive, construction, medical instrumentation, food service
Features
(read more)Wire protection that boosts automation OEM's efficiency and saves money
Efficient and fast high-performance glueless installation increases efficiency by 9.5x; lowers costs by 49%. Request samples on-site.
(read more)Mil Spec EWIS Compliant Grommet Edging Saves Time and Money
No failures in 35+ years. Glueless install boosts productivity 9.5X. Lowers install costs 49%. Lighter than nylon and glue.
(read more)Nylon grommets & their required adhesive cost you time & money.
Spring-Fast® applies with finger pressure, cuts costs 49%, increases productivity 9.5x, & no failures in 30+ years. Free samples onsite.
Learn More
(read more)One Piece Seals Outperform Seals with Unbonded Terminating Ends.
| Manufacturing, News
One-piece seals perform better than seals with unbonded terminal ends, as a result there is a growing trend for OEM’s to prefer and design in one-piece seal solutions to their products.
One-piece rubber seals are made by bonding the ends of an EPDM/Silicone seal into a one-pi...
(read more)High-Speed Trains (HST) aka HSL High-Speed Line (HSL) projects are springing up around the world:
- Spain Murcia – Almeria HSL
- China Yinxi HSL & Shanghe – Hangzhou HSL
- N Europe Rail Baltica HSL (Estonia, Latvia, Lithuania)
- Turkey Ankara – Sivas HSL
- USA Las Vegas – Victorville HSL & the Texas Central Railw
For the aerospace industry, we supply best in class grommet edging and high performance thermoplastic and silicone seal materials that meet or exceed exacting industry standards, e.g. FAR 25.853, NAVAIR 01-1A-505-1, FST/UV exposure/corrosion.
(read more)DTi Launches Multi-Axis Wire Protection for Flanged Metal Edges
Device Technologies (DTi) has launched a Spring-Fast® grommet variant, which offers multi-axis wire protection for flanged edges. Flanged or roll-formed edges on metal enclosures in product construction are common in many...
(read more)Spring-Fast Grommets protect wires and cables from chafing and arcing. Device Technologies, Inc. offers grommets for Aerospace, rail, IT/telecom, automotive, construction, medical instrumentation, food service, etc.
(read more)Device Technologies, Inc.'s BAP Aerospace Flexi-Grommet™ Series protects wires and cables from chafing and arcing. It was designed for greater gripping strength to cope with severe shock and vibration applications.
(read more)Seal-Fast Edge and Plate Seals offer a cleaner, better faster way to protect your data, services and equipment.
(read more)Krono-Resist HT Series™ magnet wire allows your HEV/EV motor to run at higher temperatures and in more extreme environments. The solution to high temperature motor windings, this product increases heat transfer, allowing greater design flexibility and long term performance.
(read more)For over 40 years, Device Technologies has been powder coating linear (reel-to-reel) substrates to create its best-in-class Spring-Fast® brand of wire protection grommet edging. We offer powder coating, traditional ‘enamel’ & high-temperature magnet wire, plus Kapton tape wrapping.
(read more)Device Technologies, Inc. has earned a reputation as one of the industry's leading developers of wire management technology. Our custom product design services are a real opportunity for manufacturers to have DTi’s successful lines of products customized to fit their own product’s needs.
(read more)