Grommet Edging Saves 49%: Boosts Productivity 950%: Best in Class Performance
Classification: Grommets
Benefits
- Superior performance: encapsulated spring steel core outperforms plastic grommets.
- Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below.
- Improves efficiency 9.5x - due to fewer steps in workflow.
Seals & Edge Trim: Rail & Transportation Custom Solutions
Classification: Edge Trims and Trim Seals
Rail and transportation face dynamic standards for flammability / safety for seals, trim and grommets. Sometimes custom solutions are needed.
Free eval samples:
Door seals http://www.devicetech.com/products-en...
Edge Trim http://www.devicetech.com/products-wi...
An inside look at some of the latest Silicone Edge Seal and Edge Trim technology we are working on with our Rail and Transit Customers.
DTi offers many standard Seal-Fast and Trim-Fast solutions in PVC, EPDM and Silicone but with the increasingly stringent safety demands of the Rail and Transit industry, DTi is collaborating with our rail customers at the design stage to develop custom, FST Flame Smoke and Toxicity silicone seals and trims to meet the critical criteria for FST compliance.
Spring-Fast Flame Test - Proof of Performance
Classification: Protective Sleeving
Spring-Fast is the best and safest way to protect wiring. In the event of a fire watch what happens to Spring-Fast when compared to the nylon and adhesive a lot of OEMs are still using. Go to www.devicetech.com to learn more