Mechanical Products Series 87 Circuit Breakers
Featured Product from Waytek, Inc.
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity.
- Ignition protected to SAE J1171 Compliance
- Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077
- Ingress Protection: IP66 Rated
- Operating Temperature: -40°F (-40°C) to 185°F (85°C)
- Series 87 switchable high amp crosses to industry standards circuit breakers
- Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
More Featured Products