MP3300iec Machine Controllers
Featured Product from Yaskawa America, Inc. - Motion Division
The MP3300iec offers:
- IEC61131-3 and PLCopen programming standards
- MECHATROLINK-III motion network
- 1 or 3 option modules
- 4, 8, 20, 32 or 62 motion axes
Features
- Communication Protocols:
Open standards EtherNet/IP, Modbus/TCP and others for connectivity to many peripheral devices on the market. - Standard Programming Languages:
IEC61131-3 means that programs are developed and executed with predictable behavior. - Programmable Amplifier Outputs:
The controller can operate local SERVOPACK outputs. This reduces panel cost and space requirements when just a couple of outputs are necessary. - Controller-Centric Commissioning:
The MECHATROLINK motion network provides a channel for configuring the machine from a single location with one software tool. - A Multitude of Options:
Choose from eight option cards offered for the expansion slots to accommodate most machine requirements. - Remote I/O:
Use Yaskawa's VIPA SLIO EtherNet/P modules to meet all your remote I/O needs. Numerous third-party remote I/Os such as Phoenix, Wago, and Opto 22 can also be interfaced with the system via MECHATROLINK and Ethernet. - Web Server:
A built-in web server offers standard controller diagnostic information eliminating the need for special software for maintenance personnel
More Featured Products