Ultra-Cold, -100°C Benchtop Test Chamber
Featured Product from inTEST Thermal Solutions
-100 to +200°C, Cryogenic Thermal Chamber
Rapid, Precise Temperature Control Environment
The Sigma Systems M10 test chamber is the ultimate, benchtop test chamber with extremely wide temperature ranges and rapid, precise transition rates.
The M10 Benchtop Chamber Features:
- Wide Temperature Range: -100°C to 200°C
(options: -185°C to 500°C) with typical transition rates of 25°C per minute or greater - Industry’s smallest footprint for given interior work space
- Basic System includes one Aperture or Notch for easy interior access.
- Thermal shock in a single chamber, meets MIL-STD testing requirements
- High air flow promotes fast cycling and low gradients
- Touch Screen Programmable Controller; supports Remote Capable Communications
inTEST Thermal Solutions and Sigma Systems Test Chambers are ISO 9001 and ITAR Registered.
More Featured Products