Cryogenic Temperature Chambers -185 to 500°C
Featured Product from inTEST Thermal Solutions
Improve throughput with Sigma Systems ultra-low temperature thermal chambers designed for OEM or end-user applications. Chambers have a wide range of shapes, sizes, and configurations to accommodate the needs for test access, cable routing, test visibility, rapid temperature transitions, and integration with existing test setups.
MIL-STD testing or beyond, we have hundreds of designs from satellite antennas to implantable stents, from aircraft landing systems to batch testing thousands of LEDs, and from calibrating cameras and MEMS devices to quality testing down-hole drilling instrumentation.
Cryogenic Chamber Features
- Ultra-low temperature: -185° to +500°C with transition rates up to 100°C/minute
- Chamber sizes: height, depth, and width optimized for your test setup
- Test access: cable notches, access ports, pull-off doors, shelves, card cages, windows
- Control & communications: touch-screen, IEEE-488 GPIB, RS232 Serial, Ethernet, USB
Tell our engineers about your specific needs.
Thermonics Corp. belongs to a family of temperature-related companies under inTEST Thermal Solutions, the Thermal Products Segment of inTEST Corp. Born out of experience developed in the 1970's with designing and integrating chiller systems for the semiconductor industry, the company expanded its reach for meeting thermal management challenges to other industries. Today, these activities include energy, fiber optic, consumer product manufacturing, semiconductor and industrial markets.