Win Source Electronics

MA4AGSW2 PIN diode delivers ultra-fast SPDT switching with low insertion loss and high isolation, ideal for mmWave, radar, and high-speed RF systems. Read more...

More Product Announcements from Win Source Electronics
Qorvo

Qorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion loss of 1 dB or less and greater than 40 dB isolation at 15 GHz, making it ideal for high isolation switching applications... Read more...

More Product Announcements from Qorvo
Richardson RFPD

pSemi’s newest UltraCMOS+™ SP4T RF switch, offering low insertion loss, high isolation, exceptional linearity, and fast settling time for efficient RF signal routing. Read more...

More Product Announcements from Richardson RFPD
Marki Microwave LLC

The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA p... Read more...

More Product Announcements from Marki Microwave LLC
Richardson RFPD

The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

The PE42545 is a HaRP™ technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement (T&M), 5G mmWave, microwave backhaul, radar and satellite communication applications. Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 Ω in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5 or 3.3 V CMOS. Read more...

More Product Announcements from Richardson RFPD
Skyworks Solutions, Inc.

Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom, automotive, military, aerospace, defense, test and measurement, metering, medical, RFID, TD-SCDMA, 5G NR systems, transmit/receive switching and failsafe switching for LTE base stations and other radio and radar receivers. Read more...

More Product Announcements from Skyworks Solutions, Inc.
Skyworks Solutions, Inc.

The SKY59272-707LF is a single-pole, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance aperture tuning is required. Learn more today! https://bit.l... Read more...

More Product Announcements from Skyworks Solutions, Inc.