Valves and quick couplings studied for every specific application. Read more...
More Product Announcements from GemelsGemels ball valves are reliable for different application from heavy equipment, CNG, aerospace. Especially GV valves are for excavator industry. Available in Carbon and Stainless Steel, up to PN500. Read more...
More Product Announcements from GemelsWe design and manufacture ball valves for Oil & Gas, from ¼” to 42” used in the downstream, midstream and upstream fields. Read more...
More Product Announcements from GemelsWithout a vent of some sort, sodium hypochlorite would be trapped inside the ball whenever it is in the closed position, and give off gas (outgas). Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.25% of current maintenance issues in wastewater treatment plants are caused by the accumulation of modern debris and trash Read more...
More Product Announcements from Flomatic ValvesSuperior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.Fertigation system using solenoid & flow control valves and secondary drain line was cumbersome and inefficient. Replacement FAST valve with one-second actuation and programmable 3rd position eliminates extra valve and piping. Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.Confidence is essential when researching what material to use in an application. Beyond the function of valves, the material selection remains the most critical decision. Combining body material and elastomeric material compatibility to ensure a long service life is why customers continue to rely on Asahi/America for our recommendation. Read more...
More Product Announcements from Asahi/America, Inc.Sizes from 3/8″ to 4″ in PVC, CPVC, Natural Polypro and PVDF.
Manual or Actuated: Electronic flow control via Plast-O-Matic Air or Electric Actuators with optional 4-20mA or 0-10 DC digital positioning. Manual flow control via Series MBVM Metering Manual Ball Valve. Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles
Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in sizes 1/4-inch to 2 inches with FNTP end connections.
Bonomi North America’s unique... Read more...
More Product Announcements from Bonomi North America, Inc.