Rapid Part Prototyping
No tooling requirements help designers and engineers move quickly from design to production quantities to meet their “speed to market “ objectives. Our flash cutting process can quickly turn out prototype parts for testing:
- Customer design on a CAD file downloaded.
- ACRO INDUSTRIES produces prototype or sample for immediate testi... Read more...
More Product Announcements from ACRO Manufacturing Industries Ltd.Closed Cell PVC:
Closed Cell PVC / Nitrile sponge combines superior absorbing properties and good chemical resistance. This material is designed for applications where temperatures can range between -40°C to 93.3°C (-40° F to + 200° F). Read more...
More Product Announcements from ACRO Manufacturing Industries Ltd.TECHNETICS GROUP AWARDED PRATT AND WHITNEY PREMIER AWARD FOR EXCELLENCE IN 2023 Read more...
More Product Announcements from Technetics GroupAs a world leader in gasket fabrication, ACRO's expertise and manufacturing capabilities enables us to provide our customers a complete custom sealing solution that both enhances product quality and performance, with service to match. Read more...
More Product Announcements from ACRO Manufacturing Industries Ltd.For superior custom sealing solutions that enhance product quality and performance, with service to match –
look to ACRO INDUSTRIES. Read more...
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal ring seal? Let’s take a look together. Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.Whether you're dealing with AGVs or delta robots, our seals are designed to meet the challenges of continuous operation and keep you ahead of the curve. Read more...
More Product Announcements from Freudenberg Sealing TechnologiesUnlike flexible graphite cut gaskets, the compression of the ORIGRAF® die-formed seal is limited by a mechanical stop: groove or inner and/or outer ring. In the case of assemblies subject to extreme pressure and/or temperature this design prevents excessive seating stress on the seal during transients. Read more...
More Product Announcements from Technetics GroupBenefits:
- Reduced wear rate means longer life
- Consistent flow provides predictable performance
- Higher-pressure operation yields flexibility in design
- Reduced heat generation ensures a cooler rotor
SEE BELFAB® EDGE WELDED METAL BELLOWS IN ACTION ON NASA’S MARS PERSEVERANCE ROVER Read more...
More Product Announcements from Technetics Group