Cooling Capacities up to 20kW at -90°C
Thermonics® Chillers offer a wide range of compressor and LN2 based process chillers for low and ultra-low temperature cooling across multiple industries. We are an ISO 9001 and ITAR Registered company with over 50 years of precision temperature control expertise. Read more...
More Product Announcements from inTEST Thermal SolutionsCools up to 20kW at -90°C
The Cryo Chiller use liquid nitrogen (LN2) for rapid, precise cooling. The small (64x22x28") chiller circulates heat transfer fluid with precise, ±!.0°CC accuracy. Originall designed for mil/aero applications, this small powerhouse is now used throughout many industries. Read more...
More Product Announcements from inTEST Thermal SolutionsThermonics portable chillers are capable of recirculating heat transfer fluids at temperatures as low as -80 °C. Read more...
More Product Announcements from inTEST Thermal SolutionsThermonics portable chillers are a family of highly reliable, process chillers for low and ultra-low temperature, process cooling. These chillers are compatible with a variety of heat transfer fluids, providing high capacity cooling for demanding applications in industries such as automotive, energy, chemical processing, industrial, and semiconductor.
The chiller systems are equip... Read more...
More Product Announcements from inTEST Thermal SolutionsThermonics Extraction Chillers deliver precisely controlled, low temperature cooling to rapidly condense solvents. Available in both air-cooled and water-cooled configurations with -80, -60, and -40°C ultimate low temperatures. These chillers are ideal for high-capacity extraction processes and other botanical, chemical, medical, food/beverage, and industrial applications.
Chi... Read more...
More Product Announcements from inTEST Thermal Solutionshermonics has engineered a low temperature, small footprint chiller for use in the thermal-mechanical extrusion process that devulcanizes and recycles rubber. Read more...
More Product Announcements from inTEST Thermal SolutionsRecirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. Read more...
More Product Announcements from Lake Shore Cryotronics, Inc.