Cryogenic Chiller, -100°C Cooling
Featured Product from inTEST Thermal Solutions
Cools up to 20kW at -90°C
The Thermonics Cryo Chiller use liquid nitrogen (LN2) for rapid, precise cooling. The small (64x22x28") chiller circulates heat transfer fluid with precise, ±1.0°C accuracy and ultra-low temperature (-100.0°C) . Originall designed for mil/aero applications, this small powerhouse is now used throughout many industries.
More Featured Products