Cryogenic Gas Chiller, -95°C Cooling
Featured Product from inTEST Thermal Solutions
Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications.
The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries.
Gas chillers can be configured with the following features:
- Open and closed loop designs
- No LN2 or LCO2 required
- Gases: Air, Nitrogen, Argon, Clean-dry-air (CDA)
- Very fast temperature transitions
- Standards and Certification Options: IEC 60601-1, IEC 61601-1, SEMI S2, S8, F47, UL, MET, CE, RoHS, ITAR, ISO:9001
More Featured Products