America's Cup - High Performance Antennas Sports Event Solution Read more...
More Product Announcements from PIDSO - Propagation Ideas & Solutions GmbHThe key benefit of a mobile and modular tracking antenna system lies in the fact that they are enabling RPAS to substantially extend their mission range while providing high data throughput in dynamic environments. Read more...
More Product Announcements from PIDSO - Propagation Ideas & Solutions GmbHThese antennas are excellent for shielding effectiveness, site-survey, pre-compliance testing, or full compliance applications. Read more...
More Product Announcements from A.H. Systems Inc.The gTAS tracking antenna system from the Austrian antenna technology developer PIDSO, as well as the Demona unmanned aerial vehicle from the Austrian Institute of Technology, or AIT, meet all these criteria and were developed for use under the most difficult conditions. Read more...
More Product Announcements from PIDSO - Propagation Ideas & Solutions GmbHThis small, lightweight and portable antenna provides a convenient solution for accurate gain measurements Read more...
More Product Announcements from A.H. Systems Inc.FP20 auto antennas provide an all-in-one solution for LTE/5G, Wi-Fi, GNSS and Bluetooth in high bandwidth mobile connectivity applications. The product family includes multi-port solutions up to 9-ports, along with a range of connector options to suit all major vehicular gateways and routers. Read more...
More Product Announcements from TE ConnectivityVersAnte multi-port IoT antennas offer combinations of 4G/5G cellular, Wi-Fi and GNSS coverage in an extremely compact form factor.
As a ground plane independent family, these antennas can operate on both metallic and non-metallic surfaces. This feature combined with an IP67, IP69K rating makes this antenna an ideal solution for a broad range of IoT applications. Read more...
More Product Announcements from TE ConnectivityThe new RP40 lite 4x4 MIMO antennas provide high-performance connectivity for current and emerging 4G and 5G frequencies over the 617-960 and 1427-6000 MHz frequency ranges, when used in conjunction with a cellular router or gateway. Read more...
More Product Announcements from TE ConnectivityAn antenna's antenna factor (AF) is a comparison between the field level presented to the antenna and the actual voltage produced by the antenna at it's connector. The antenna factor varies with frequency, that is for the same presented field strength, but at a different frequency, the voltage produced at the connector is not constant. Read more...
More Product Announcements from A.H. Systems Inc.For rapid deployment along with the mobility of a small package, this Bilogical Antenna Kit provides an inexpensive solution to broadband applications. Read more...
More Product Announcements from A.H. Systems Inc.