GPS Instruments and Devices Information

GPS instrumentGlobal positioning system (GPS) instruments and GPS modules are radio-navigational devices that provide accurate position information about objects on Earth, based on information from orbiting satellites. Equipped with rubidium atomic clocks, 24 GPS satellites in high-orbital planes use coarse acquisition (C/A) codes to communicate with GPS ground stations. These Earth-based control segments monitor almanac and ephemeris signals from GPS satellites, and communicate the small corrections that become necessary when there are changes to either a satellite’s orbit or to Earth’s ionosphere. By using the information in the almanac and ephemeris signals, GPS receivers can determine the time required to transmit a signal. Because that time is proportional to the distance traveled, GPS modules and devices can determine the arc on which the GPS receiver lies and, therefore, the intersection point and position.

Types of GPS Instruments and Devices

Selecting GPS instruments and GPS modules requires an analysis of parameters for product type, performance, power, and connection and communication. Product types include:

  • GPS receivers
  • GPS transmitters
  • GPS antennas
  • GPS data loggers

Specifications

Performance specifications for GPS receiver modules include:

  • number of channels
  • frequency range
  • sensitivity
  • position accuracy
  • time to first fix

There are two main sensitivity parameters: tracking and acquisition. There are four variables for time to first fix: obscuration recovery, hot start, warm start, and cold. In terms of power, GPS modules and devices carry product specifications such as input voltage, current draw, antenna supply, and antenna current monitor. SMA connectors are used with some GPS antennas. Double rows of low-profile socket pins are used for data-power. In terms of communication, some GPS modules and devices come with integral GPS software and serial ports.

Features

GPS instruments and GPS modules differ in terms of features. For example, GPS antennas can be active or passive, have an antenna patch onboard, or come equipped with antenna status detection. Some GPS modules plug into motherboards, are designed for indoor use, and interpret GPS data. Others have low power consumption, a small footprint, and are designed to withstand varying levels of shock and vibration. Features such as data logging and dead reckoning are also available. With dead reckoning, GPS instruments and GPS modules use sensor signals to calculate the position of GPS antennas and GPS receivers when satellite signals are blocked. For greater positional accuracy, GPS products may support standards such as wide area augmentation service (WAAS) and the municipal state aid system (MSA).

Related Information

Engineering360—Are We There Yet? Innovations That Led to Navigational Certainty

Engineering360—Without Relativity, GPS Would Be Lost

IEEE Spectrum—Unsafe at Any Speed?

IEEE Spectrum—Why Every GPS Overestimates Distance Traveled

 

 

 


Product Announcements
Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
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
Category: GPS Instruments and Devices
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.