-
Supplier: Newark, An Avnet Company
Description: GPS MODULE, RECEIVER, 1610MHZ, 65 CHANNEL, SERIAL; Protocol:-; Supply Voltage Min:-; Supply Voltage Max:3.3V; No. of Channels:65Channels; Frequency RF:1610MHz; Position Accuracy:2.5m; Module Interface:Serial; Product Range:- RoHS Compliant: Yes
-
Supplier: Linx Technologies
Description: GPS Receiver for Positioning, Tracking and Navigation The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously
- Sensitivity: -161 to -143 dBm
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 4.3 volts
-
Supplier: Linx Technologies
Description: exceptional ±11ns 1PPS accuracy makes the module suitable for timing applications. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Current: 12 to 44 mA
- Source Type: DC (Battery) Power
-
-
Supplier: Telit IoT Solutions, Inc.
Description: pin-to-pin compatible with the Telit GPS module, Jupiter F2 and based on the advanced CSR SiRFstarVTM core. It is capable of tracking GPS and Glonass constellations simultaneously, providing the host device high-value benefits from multi-constellation navigation. The SE868 V2 is
- Bias / Operating Current: 46 to 53 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -166 dBm
- Technology: GPS
-
Supplier: TE Connectivity
Description: 515 Product Type Features Radio Module Product Type : GPS Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : 4.8 - 115.2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Operating Frequency: 1,575 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: Maestro's GPS modules A1084-A and A1084-B are highly integrated GPS receiver modules that can be used as SMT components. They are capable of receiving signals from up to 20 GPS satellites and transferring them into position and timing information that can be read
- Category: Development Suite / Kit
- Supported System: GPS
-
Supplier: SBG Systems SAS
Description: miniature inertial navigation sensor. It embeds the latest generation of GNSS receivers (GPS/GLONASS/BEIDOU/GALILEO) for a better satellite availability in harsh GPS environments (i.e urban canyons). In addition to provide accurate position and velocity, the GPS aiding allows
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: Linx Technologies
Description: the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption of 16mA while tracking helps maximize runtimes in battery powered applications. The
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: Linx Technologies
Description: reliability: tracks multiple positioning systems simultaneously Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Quectel Category: RF and Wireless -RF Transceiver Modules and Modems Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Module Operating Temperature: -35°C ~ 75°C Mounting Type: Surface Mount Protocol: BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE
- Supply Voltage: 3.3 to 4.3 volts
- Features: Other
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: The SST26WF080B/080BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF080B/080BA also supports full command-set compatibility to
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SST26WF040B/040BA Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF040B/040BA also supports full command-set compatibility to
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SST26WF016B Serial Quad I/O (SQI) flash device utilizes a 4-bit multiplexed I/O serial interface to boost performance while maintaining the compact form factor of standard serial flash devices. SST26WF016B also supports full command-set compatibility to traditional
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular, Navigation GNSS, GPS, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included, U.FL Through Hole
- Data Rate: 375 kbps
- Operating Frequency: 700 to 2,100 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 to 5 volts
-
Supplier: Richardson RFPD
Description: The GPS Demonstration Kit USB1029-A/C (DemoKit) allows an easy evaluation of Tyco Electronics GPS module A1029-A, -B, -C, and -D. It offers quick access to the A1029A's or A1029–C's serial port. Standard NMEA strings can be received, commands can be issue
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: GNSQuectel Category: RF and Wireless RF Transceiver Modules and Modems Product Status: Active RF Family/Standard: Cellular, Navigation Protocol: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Data
- Supply Voltage: 3.3 to 4.3 volts
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: New SL Mechanical Socket board allows for fast development for all Sierra Wireless SL series embedded modules. 6000471 Full Accessories Included: USB Cable, Serial Cable, Power Supply and Cables, GSM antennas (X2), GPS antenna, USB drive (incl DK Guide and SW), Telephone
- Category: Development Suite / Kit
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 972302-SIM39EA Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 200 Mounting: SMD (SMT) Protocol: GPS Antenna Type: Integrated, Ceramic Patch Sensitivity: -165dBm RF Family/Standard: Navigation Serial Interfaces:
- Sensitivity: -165 dBm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.8 to 4.3 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: 1.8GHz, 1.9GHz Package / Case: 54-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 7A994 Voltage - Supply: 3.5V ~ 4.2V RF Family/Standard: Cellular, Navigation Antenna Type: Antenna Not Included Protocol: Beidou, GNSS, GPRS, GPS, GSM Sensitivity: -166dBm Serial
- Sensitivity: -166 dBm
- Operating Frequency: 800 to 1,900 MHz
- Operating Temperature: -20 to 75 C
- Supply Voltage: 3.5 to 4.2 volts
-
Supplier: Radicom Research, Inc.
Description: Serial Modem, Bluetooth Low Energy single mode/ dual mode modules Small size, measuring 6.969” x 4.803” x 1.173” (H) extended operating temperature range Environmental, EMC, Telecom, FCC, CE, or IC approvals and compliant come with each type of communication module
- Form Factor: Board
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Aaeon Systems Inc.
Description: XTX-945GSE accommodates four PCI-Express(x1), four 32-bit PCI, one LPC, one SMBus and one I2C bus to support expansion. One of the key features of the XTX CPU module is the cost-effective ability to upgrade the functions and performance of the system without the need to redesign the carrier
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Processor / CPU: Intel® AtomTM
-
Supplier: Compass Electronics Solutions
Description: Combine a powerful applications processor with PC-like speeds and a wireless chipset with 802.11a/b/g/n, Bluetooth, and GPS support; toss in Android and Linux BSPs developed using processes compliant with the ISO 13485 medical system standard; and the outcome is an innovative off-the-shelf
- Operating Temperature: -13 to 185 F
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: DigiKey
Description: 1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Module RF Antenna Adhesive
- Sensitivity: -165 dBm
- Operating Frequency: 1,561 to 1,602 MHz
- Supply Voltage: 4.5 to 5.5 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: Control of all the on-chip registers is through a simple 4-wire serial port interface (SPI). In addition, two address pins allow SPI control of up to four devices on the same serial lines. Additionally, dedicated transmit and receive load pins provide synchronization of all core chips
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: 4D Systems Pty. Ltd.
Description: display module powered by PIXXI-44 240 x 240 Resolution, RGB 65K TFT Screen Capacitive Touch Panel (pixxiLCD-20P2CT-CLB) 32KB of Flash memory for user application code. 30KB of SRAM for user variables. Selectable 16MB Serial Flash memory chip for multimedia storage, data files, fonts,
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: integration of a full color HMI into any application or product. Starter Kits available for first time users. See product description below for more details. Information about the Display Module Powerful 2.0” Intelligent LCD-TFT display module powered by PIXXI-28 176 x 220 Resolution,
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: IPS display module powered by PIXXI-44 480 x 128 Resolution, RGB 65K TFT Screen 32KB of Flash memory for user application code. 30KB of SRAM for user variables. Selectable 16MB Serial Flash memory chip for multimedia storage, data files, fonts, or for holding extra code functions (to
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Mars Labs LLC
Description: to Mini-Recorders and Pods. The Titan Digital Pod adds digital input capability to Mini-Recorders and Pods, supporting multiple digital sensors including CANbus, Wheel Force Transducers and IMU's. Key Features: Dual CANbus inputs, plus GPS and Serial Data Inputs CANbus support includes
- Data Acquisition: Input Module
-
Supplier: 4D Systems Pty. Ltd.
Description: Intelligent Round IPS LCD-TFT display module powered by PIXXI-28 240 x 240 Resolution, RGB 65K TFT Screen 32KB of Flash memory for user application code. 14KB of SRAM for user variables. Selectable 16MB Serial Flash memory chip for multimedia storage, data files, fonts, or for holding
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Quarktwin Technology Ltd.
Description: - RF Receiver GPS 1.575GHz -165dBm 9.6kbps Module
- Sensitivity: -165 dBm
- Operating Frequency: 1,575 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.85 to 3.6 volts
-
Supplier: Advantech
Description: POE, isolated serial port and isolated digital I/O via iDoor technology Support Type C connector with USB 3.2, DP 1.4a, 15W power delivery Support fieldbus protocols/GPS/GPRS/Wi-Fi capabilities via iDoor technology Modular Front Panel modules ranging from 12.1" to 23.8" with
- Features: Other
- Configuration: Panel
- I/O Interfaces: USB
-
Supplier: Advantech
Description: Modular TPC - Computing Box Module with Intel® Core™ i3-N305 Processor Modular Computing Box powered by Intel® Core™ i3-N305, octo-core processor Modular Front Panel modules ranging from 12.1" to 23.8" with P-CAP multi-touch in selection (12.1", 15", 15.6", 21.5" with high brightness
- Features: Other
- Configuration: Panel
- I/O Interfaces: USB
-
Supplier: SBG Systems SAS
Description: (When connected to GPS) 5 cm Real-time Heave, adjusted to the wave period Position accuracy depends on the external GPS Key Features: Very Low Noise Gyroscopes Connection to external GPS and Odometer (DMI) IP 68 Enclosure 200 Hz Output Rate Connect a GPS and an Odometer
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: Telit IoT Solutions, Inc.
Description: navigation over a serial interface, according to the NMEA protocol standard or via OSP binary protocol. Its low power processing core delivers optimized multi-constellation tracking plus advanced power management.The Jupiter SE868V3 supports ephemeris file injection (A-GPS) as well as
- Bias / Operating Current: 0.053 mA
- Maximum Modulation Current: 37.4 to 54.7 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: Jewell Instruments, LLC
Description: tilt, Y tilt, temperature, serial no.) are provided in several GPS-compatible formats. You can easily graph and log your measurements with our ZAGI user-interface software, included with every unit. Options include extended memory, real-time clock, RS422 output, viscous damping and
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 28 volts
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
-R6401-00B for North America, and the EVK-R6801-00B for EMEA/APAC/JP/LATAM. Each evaluation kit includes: an evaluation board with a LARA-R6 series LTE Cat 1 module and a u?blox GNSS module; USB cable; 2 cellular LTE antennas; a GPS/GLONASS antenna; and power adapter. Adaptor boards for each (read more)
Browse Memory Modules Datasheets for DigiKey -
range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of last calibration date. This device also has configurable sleep modes, GPS entry details and event logging. Optional features include relay (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
installing an application-specific Model SA2 Smart Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of last calibration date. This device also has configurable sleep modes, GPS entry details and event logging. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of last calibration date. This device also has configurable sleep modes, GPS entry details and event logging. Optional features include relay (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
identifies the gas type, sensitivity range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of last calibration date. This device also has configurable sleep modes, GPS entry details and event logging. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics
More Information Top
-
Practical Arduino
TinyGPS makes interfacing with serial GPS modules , such as the Locosys LS20031, amazingly easy.
-
Study on Embedded Software Applied to Vehicle Intelligent Monitoring System
GPS module Serial port1 .
-
Design and implementation of dropsonde wind measurement system
generation Beidou/ GPS module by serial port 1 and get global position data of $GPGGA and ground speed information of $GPVTG.
-
FPGA-based GPS application system design
It transfers data output by the GPS module from serial mode into parallel mode, at the baud rate of 9600bps. z The PPI input and output module 8255IP connects the LCD screen and the keyboard, where the keyboard is for human-machine…
-
Building Arduino Projects for the Internet of Things
This statement initializes communication with the GPS module on serial ports D2 and D3 (ss is the instance of SoftwareSerial library that you initialized in Listing 9-6).
-
Internet of Things with Arduino Blueprints
° UART: This connects the GPS module 's serial lines to Arduino hardware serial (D0/RX and D1/TX).
-
Automobile inspection system based on wireless communication
First, the MCU Control Module of data acquisition receives speed detection signal of GPS Module from serial interface 1, and sends it, together with the acquired state detection signal, to Bluetooth Module via serial interface 2.
-
Intelligent Multi ID buses navigation system with efficient data transmission technique
MCV communicate data with GPS module by serial port.
-
WirelessHART Field Device with Integrated Network Analyzer
The synchronization module has a GPS module whose serial output is buffered for the collector radios.
-
Base technologies for vehicular networking applications: review and case studies
• Laipac GPS module ( serial ).
Indicates content that may require registration and/or purchase.