Used for enclosing or containing electrical, electronic, or mechanical components, or to provide protection for their operators.
Enclosures Categories

Console Enclosures (140 suppliers)

Console enclosures are freestanding structures with a sloped front or top for mounting electric or electronic control components. They protect sensitive equipment such as computer monitors in harsh, wet, dirty, or dusty environments.

Control Panels (727 suppliers)

Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.

Electronic and Instrument Enclosures (856 suppliers)

Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.

Industrial Containers (1,661 suppliers)

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.

Industrial Enclosures (2,352 suppliers)

Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.

Magnetic Shielding (63 suppliers)

Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. 

Modular Enclosures (120 suppliers)

Modular enclosures consist of smaller components that can be assembled to create custom enclosures, often for temporary or mobile systems. These modular components are available in standard sizes and allow modular enclosures to be used for a variety of purposes.

Nacelles (17 suppliers)

Nacelles are aerodynamically-shaped housings that hold engines, fuel, or equipment as an appendage on an aircraft. The turbine on a horizontal axis wind turbine (HAWT) uses a nacelle to protect sensitive turbine components.

NEMA and IP Enclosures (421 suppliers)

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.

Operator Interface Enclosures (103 suppliers)

Operator interface enclosures are used to house industrial controls such as display screens, pushbuttons, keyboards, lights, and other operator control devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.

PC Enclosures (153 suppliers)

PC enclosures are designed to protect personal computers (PCs) in industrial or office environments. They are designed to prevent the ingress of environmental contaminants such as dust and water and can be used to integrate a monitor, central processing unit (CPU), keyboard, and printer into one cabinet.

Pushbutton Enclosures (121 suppliers)

Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.

Rack Enclosures (463 suppliers)

Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.

Radomes (26 suppliers)

Radomes are weatherproof enclosures to protect an antenna from the elements. Radomes are more typically used on satellite or microwave antennas, but can be used with any antenna.

Terminal and Junction Boxes (655 suppliers)

Terminal and junction boxes are used to house electrical components and facilitate wiring.
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
Category: Console Enclosures
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.