Thread Gages
(179 companies)
Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters.
Thread Plug / Ring Gage Features: Type
Display
Thread Gage Type: Type
Threaded Inserts
(280 companies)
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Thread Chasers and Thread Restorers
(142 companies)
Thread Chasers and Tread Restoring tools are used to re-form or re-cut threads
Thread Mills
(69 companies)
Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread cutting or thread forming.
Threaded Rod
(318 companies)
Threaded rod is a fastening bar or rod threaded along its length.
Thread Tapes
(69 companies)
Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings.
Threading Dies
(254 companies)
Threading dies are used to form or cut male threads on the outside of rod or bars.
Threading Inserts
(47 companies)
Threading inserts are replaceable cutting inserts that are used to create internal or external threads. They are used typically with a tool holder on a lathe or turning center.
Thread Rolling Machines
(36 companies)
Thread rolling machines generate threads by displacing and flowing metal into a thread shape.
Thread Rolling Dies
(35 companies)
Thread rolling dies are used to cold-form external threads or splines by pressing a hardened die into a rotating workpiece. Thread rolling produces stronger threads than those machined with a cutting tool and is generally less expensive.
Thread Lockers and Retainers
(161 companies)
Thread lockers and retainers render threaded fasteners immovable. They are used mainly with devices that are subject to transverse and axial loads that may lead to vibrational loosening.
Taps
(400 companies)
Taps are used to form or cut female threads on the inside of holes.
Ring Gages
(115 companies)
Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs.
Anti-seize Compounds
(112 companies)
Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners.
Studs
(369 companies)
Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.