Mechanical products used to isolate or control the shock or vibration exerted on a component or assembly.
Shock and Vibration Control Products Categories

Air Springs (55 suppliers)

Air springs contain a column of air in an elastomeric bellow or sleeve to provide suspension, isolation, or actuation. Commonly found in vehicle suspension systems, perhaps in conjunction with a coil spring, they are also used to insulate vibration in machinery and as linear or angular actuators.

Balancing Weights (32 suppliers)

Balancing weights are used to help balance rotating components or machinery.

Gas Springs (121 suppliers)

Gas springs provide controlled motion and speed for elements, such as lids and doors, that open and close.

Rotary Dampers (52 suppliers)

Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear.

Shock Absorbers, Linear Dampers, and Dashpots (290 suppliers)

Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.

Speed Controls (69 suppliers)

Speed controls, including speed regulators and rate controllers, are used to decelerate and regulate the speed of loads such as moving carriages and machining feeds near the end of their travel.

Vibration Measurement Instruments and Vibration Analyzers (357 suppliers)

Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer or another instrument.
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
Category: Air Springs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.