Fill out as many options as you want. Click "Run Search Filter" at any time.

Capacity:

Material:

Shape:

Mounting:

Integrated Level Gauge Options:

Filler / Breather Options:

Baffle Type:

Features:

Help with Hydraulic Reservoirs specifications:

Specifications
   Capacity:       The capacity of the reservoir, measured in gallons or a similar volumetric unit. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Material       
   Your choices are...         
   Steel         
   Steel - Stainless         
   Aluminum         
   Plastic         
   Other       Housing material other than those listed above. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Shape:       
   Your choices are...         
   Rectangular       Reservoir is rectangular-shaped. 
   Cylindrical       Reservoir is round or cylindrical-shaped. 
   "T" Shape       Reservoir is configured in a "T" shape. 
   "L" Shape       Reservoir is configured in an "L" shape. 
   Other       Unique or custom configuration. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Mounting:       
   Your choices are...         
   Base Mount       Reservoir is designed with a mounting bracket at the base of the reservoir. 
   Wall Mount       Reservoir is designed with a bracket that can be mounted to a wall. 
   Other       Unique or custom configuration. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Integrated Level Gauge Options:       
   Your choices are...         
   None       Reservoir is not equipped with any type of level gauge. 
   Sight       Reservoir is equipped with a flush-mounted, elbow configuration, or straight configuration sight gauge.  A sight gauge allows the user to see the amount of fluid in the reservoir. 
   Float       Reservoir is equipped with a floating level gauge.  The gauge physically floats in the fluid inside the reservoir to determine fluid levels. 
   Dipstick       Reservoir is equipped with a dipstick to monitor fluid levels. 
   Other       Reservoir is equipped with a level gauge other than those listed above. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Filler / Breather Options:      Filler / Breathers allow filtered air to flow in and out of a hydraulic reservoir while preventing contaminants from entering.  Filler / Breathers are located at the opening of the reservoir where fluid is added.
   Your choices are...         
   None       Reservoir is equipped with no Filler / Breather. 
   Top Mount       Filler / Breather is mounted on the top of the reservoir. 
   Side Mount       Filler / Breather is mounted on the side of the reservoir. 
   Other       Filler / Breather is mounted on an area of the reservoir other than those listed above. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Baffle Type:      A baffle directs flow and circulation through the reservoir.  Some reservoirs may be equipped with this device.
   Your choices are...         
   None       Reservoir is not equipped with a baffle. 
   Stationary       Baffle is permanently fixed to the interior of the reservoir. 
   Removable       Baffle can be removed from the interior of the reservoir for cleaning and maintenance. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Features
           
   Your choices are...         
   Pressurized Reservoir       A pressurized reservoir is used in hydraulic systems where atmospheric pressure is not sufficient to maintain a net positive suction head to the pump.  This type of reservoir can be air-pressurized or liquid-pressurized.  Most pressurized reservoirs are used in aerospace and similar high-pressure applications. 
   Temperature Gauge       Reservoir is equipped with an integrated temperature gauge to monitor internal fluid temperatures. 
   Vacuum / Pressure Relief Valve       Reservoir is equipped with a vacuum or pressure relief valve, which keeps the reservoir at a safe operating pressure.  A vacuum or pressure relief valve bleeds off any pressure in excess of safe operating limits. 
   Rust Inhibitor       Interior of reservoir has been coated with a rust inhibiting agent. 
   Removable / Hinged Top       Reservoir is available with either a hinged or a fully removable top. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Kaydon Filtration Corporation