Rectangular Hydraulic Reservoirs
Last Updated: April 1, 2025
Description
Rectangular hydraulic reservoirs are tanks designed to store hydraulic fluid, ensuring an uninterrupted supply to the hydraulic system. These reservoirs are crucial for maintaining the fluid's condition by allowing contaminants to settle, air to escape, and heat to dissipate through their walls. They also provide mounting support for pumps and other components, contributing to the overall efficiency and longevity of the hydraulic system.
Working Principle
Rectangular hydraulic reservoirs operate by holding hydraulic fluid, which is the lifeblood of any hydraulic system. The reservoir's design facilitates the settling of contaminants and the escape of entrained air, which helps maintain the fluid's purity and effectiveness. The walls of the reservoir dissipate heat generated during system operation, preventing overheating and ensuring optimal performance. Additionally, features like baffle plates direct fluid flow, preventing turbulence and ensuring smooth operation. These reservoirs are essential for maintaining the hydraulic system's efficiency and reliability by conditioning the fluid and providing a stable supply.
Applications
Rectangular hydraulic reservoirs are used in various industrial applications where hydraulic systems are employed. For example, they are commonly found in manufacturing plants where hydraulic machinery is used for tasks such as stamping, molding, and lifting. They are also utilized in construction equipment like excavators and cranes, where reliable hydraulic power is crucial for operation. In the aerospace industry, these reservoirs are part of the hydraulic systems in aircraft and helicopters, ensuring the smooth operation of flight control surfaces and landing gear.
Advantages over other Hydraulic Reservoirs
Rectangular hydraulic reservoirs offer several advantages over other types of reservoirs. Their shape allows for efficient use of space, making them suitable for installations where space is limited. The design facilitates easy integration with other system components, such as pumps and filters, enhancing the overall system's compactness and efficiency. Additionally, the rectangular shape provides a stable base, reducing the risk of tipping or movement during operation, which is particularly beneficial in mobile applications like construction equipment.
Limitations
One limitation of rectangular hydraulic reservoirs is that their shape may not be ideal for all applications, particularly those requiring custom or irregularly shaped reservoirs to fit specific equipment designs. Additionally, while they offer efficient space utilization, their capacity may be limited compared to larger, cylindrical reservoirs, potentially requiring more frequent fluid refills in high-demand systems.
Considerations
When selecting a rectangular hydraulic reservoir, several factors should be considered. Initial costs can vary depending on the size and materials used, with stainless steel options typically being more expensive but offering greater durability and corrosion resistance. Operating expenses may include regular maintenance to ensure the reservoir remains free of contaminants and operates efficiently. Durability is a key consideration, as reservoirs must withstand the pressures and temperatures of the hydraulic system. Accurate fluid level monitoring is essential to prevent system failures, and features like integrated level gauges can aid in this. Replacement and maintenance costs should also be factored in, as regular inspections and potential part replacements are necessary to maintain optimal performance.
from jbj Techniques Limited
Die cast aluminium reservoirs with capacities from 5 to 130 litres. Lids in flat or drip tray format manufactured in steel or aluminium. Modular lid assembly for 13 and 30 litre reservoirs reduce labour requirements to a minimum. Characteristics » Al-Reservoirs NG3.5 – NG130. »... [See More]
- Reservoir Shape: Rectangular
- Dimensions: 220mm x 150mm x 160mm
- Reservoir Capacity: 16.64
- Material: Aluminum
from Lube USA, Inc.
Metal reservoir [See More]
- Reservoir Shape: Rectangular
- Integrated Level Gauge Options: Sight
- Reservoir Capacity: 13.21
- Filler / Breather Options: No Filler / Breather