Fill out as many options as you want. Click "Run Search Filter" at any time.

Equipment Type:

Power:

Size:

Material Characteristics:

Material Type:

Help with Bin Activators and Discharge Aids specifications:

Equipment Type
   Equipment Type:       
   Your choices are...         
   Air Cannon       Air cannons use large, pressurized blasts over a short time period to help move material. 
   Bin Aeration System       Bin aeration systems direct controlled bursts of air along the sides of a bin, hopper or silo to help move material. 
   Bin Activator System       Bin activators are cone or funnel-shaped systems that use vibrators to help move material. These systems usually include a cone/funnel attachment and an industrial vibrator. They may also include a cone-shaped baffle. 
   Bin / Hopper Vibrator       Bin/hopper vibrators are industrial vibrators that can be attached to the exterior of a bin, hopper or silo to help move material. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Power
           
   Your choices are...         
   Electrically Powered       The device or system is electrically powered. 
   Pneumatically Powered       The device or system is pneumatically powered. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Size
   Size       The designated size for this product. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Application
   Material Characteristics       
   Your choices are...         
   Dry / Free Flowing       Devices can handle dry materials or free-flowing solids. 
   Wet / Bridging       Devices can handle moist materials, slurries or dispersions, or material that bridges or is not free-flowing (e.g., flakes, fibers or other high aspect ratio materials). 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Material Type       
   Your choices are...         
   Abrasives / Ceramics       Devices are suitable for high-hardness materials such as abrasives, ceramics or refractories. 
   Chemicals / Fertilizers       Devices are suitable for feeding fertilizers, waxes, salts or other inorganic or organic chemicals. 
   Cosmetics       Devices are suitable for cosmetics applications. 
   Construction Materials / Cement       Devices are suitable for handling cement, limestone, gravel, sand, brick, grog, clay, shale or asphalt. 
   Food Processing       Devices are suitable for feeding solid and liquid-solid mixtures of food products such as grain, milk, dried potatoes, apples, sugar, spices, vegetables or other foods. 
   Metallurgical       Devices are suitable for feeding metals, carbides, ferrosilicon additives, master alloys, slag or other components used in winning metals (smelting), alloying primary metal stock, producing powder metals or recycling scrap metal.  
   Mining / Ores / Minerals       Devices are feeders for ores and minerals used in subsequent extraction processing. 
   Paints / Adhesives       Devices are suitable for grinding and dispersing paints, pigments, dyes and fillers. 
   Pulp and Paper / Wood       Devices are suitable for moving wood or cellulose feeds, wood chips or pulp for the production of paper, paperboard, particle board and other paper or wood products. 
   Polymers / Molding       Devices are suitable for feeding or metering plastics, elastomers, rubber or other polymeric materials. Pellet feeders are commonly used in these applications. 
   Power / Coal and Coke       Devices are used to feed coal or coke as well as ash in power generation applications. 
   Sanitary / Pharmaceutical       Devices are used for pharmaceutical or other sanitary applications. The equipment is constructed of an easily sterilized material and is designed specifically for hygienic purposes such as medical, pharmaceutical, or food processing applications.  Often, the equipment is approved or certified by a national or international regulatory organization (e.g., USDA, FDA, etc). 
   Waste / Sludge       Devices are used for feeding recycling, remediation, soil reclamation materials or waste water sludge. 
   Other       Other proprietary, specialized, or unlisted material types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Advance Lifts, Inc.
Advance Lifts, Inc.
Advance Lifts, Inc.