Bin / Hopper Vibrator Bin Activators and Discharge Aids
from Cleveland Vibrator Company (The)
Model SAM and model ACM air-cushioned piston vibrators provide powerful yet quiet vibration. Quiet because the piston is cushioned on a pad of air at the end of each stroke ensuring no metal to metal contact. Standard features include a built-in exhaust manifold, which captures the exhausting air... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Spiroflow Systems, Inc.
Bin Activators. Do you need to effectively control the discharge of material from bulk containers? Bin activators and vibratory feeders can control material flow rates and minimize bridging. When you need to control material flow rates and minimize bridging consider the Spiroflow Bin Activator. The... [See More]
- Equipment Type: Bin Activator System; Bin / Hopper Vibrator
- Size: 12.00 to 24.00
- Power: Electrically Powered (optional feature); Pneumatically Powered (optional feature)
- Material Characteristics: Dry or Free Flowing
from Carrier Vibrating Equipment, Inc.
Carrier/Vibranetics ® vibrating bin dischargers provide an efficient means for discharging dry materials from storage bins on a first-in, first-out basis with positive, continuous flow. The primary function of a vibrating bin discharger is to cause material to flow. It is not a metering device,... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry or Free Flowing
- Power: Electrically Powered
- Material Type: Food Processing; Mining; Power Production
from Vibra Screw, Inc.
Developed by Vibra Screw Inc. in 1959, the Bin Activator & Bin Discharger have remained the best solution to bin flow problems. They eliminate bridging and rat holing, reduce particle segregation and promote mass flow. [See More]
- Equipment Type: Bin / Hopper Vibrator
from Cleveland Vibrator Company (The)
Cleveland Vibrator ’s VM-25 ’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry or Free Flowing
- Power: Pneumatically Powered
from Vibra Screw, Inc.
Vibra Screw Live Bottom Bins are integral Bin Activator / Silo systems available in sizes between 3 ft3 and 1200 ft3 (0.084 m3 to 33.9m3). [See More]
- Equipment Type: Bin / Hopper Vibrator
from Cleveland Vibrator Company (The)
The LA eliminates maintenance worries and down time that results from vibrator spring breakage. LA vibrator design incorporates an end intake connection with built-in swivel action, and patented features provide trouble-free operation. This vibrator is engineered to give long, uninterrupted service... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators feature unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life. The... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less air than similar products. The PMA features a tapered mount that conforms... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
Vibrator model FEP and newer-model VMRAC-EP feature a specially machined "extended piston". The piston extension has a threaded portion enabling it to be secured to the object receiving or transmitting vibration. They can also be used as a simple rapper with or without a rubber bumper attached to... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
Metallic Impact Air Vibrator. For match plates and shell core machines, small bins and hoppers. Linear vibration force makes the Model SA-EP the most powerful, continuous-duty air vibrator for its size. It is especially effective for match plates and shell core machine applications in the foundry... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Pastes, Slurries or Moist Solids
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
Heavy Duty Molding and Core Machine Vibrators. These rugged, powerful foundry-machine vibrators help all makes of molding and core machines operate at peak performance with an absolute minimum of maintenance. The C-1175 is intended for heavy-duty operations and features a springless piston for... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
+ CVT-50HT and CVT-80HT. + Same performance and dimensions as standard CVT-50, CVT-80. + Designed and tested to operate at 450 ° F. + Requires no lubrication. + Ideal for high temperature foundry applications [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is well suited for food, chemical, cleanrooms and other demanding applications. These units... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
Features. Increased force output over previous model line. All units in the present line boast a much improved force to unit weight ratio. Lower noise level of any type vibratory device. Average of 58 dba at four feet. Fully enclosed construction (TENV) is suited for use in dusty environments or... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Electrically Powered
from Cleveland Vibrator Company (The)
The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to cause... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Pastes, Slurries or Moist Solids
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
+ Improved Technology. + More force at lower air consumption and pressure than competitors' models. + State-of-the-art CNC machining. + Directly interchangeable with our ball vibrator models. + Very quiet, below OSHA standards. + Longer life than ball vibrators. + Requires no lubrication [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
from Cleveland Vibrator Company (The)
The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance of dirt into the vibrator's exhaust cavity, prolonging the life of the vibrator. And, the double-diameter... [See More]
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered