Fill out as many options as you want. Click "Run Search Filter" at any time.

Type:

Materials:

Features:

Help with Flexible Packaging specifications:

Type
   Type       
   Your choices are...         
   Bag / Sack       Bags or sacks are typically flexible containers that may be closed for holding, storing, or carrying materials. 
   Bottle / Jar       Bottles and jars are cylindrical containers made of either glass or plastic. They have a re-closable or pop-off top. 
   Blister Pack       Blister packs are tamper-proof packages used to display hanging products, while maximizing the use of floor space. 
   Carrying Case       Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, sunlight, and dust. 
   Pouch       Pouches are three-sided bags. They often have a bottom that allows packages to stand for display. 
   Tube       Tubes are cylindrical holding, shipping, or storage devices.   
   Other       Other unlisted, specialized, or proprietary container types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Materials
   Materials       
   Your choices are...         
   Cardboard / Paperboard       Like paper, cardboard is made from wood pulp; however, it is usually thicker. 
   Fabric / Cloth       This category includes fabrics such as cotton, canvas, and synthetic fabrics. 
   Leather       Leather is created by tanning hides and skins of primarily cattle hide. 
   Metalized Film       Metalized film is a plastic film that has been coated on one side with a very thin layer of metal. 
   Paper       Paper is made of cellulose pulp. 
   Plastic       Plastics are organic, synthetic, or processed materials that are mostly thermoplastic or thermosetting polymers of high molecular weight. Plastics can be made into objects, films, or filaments. 
   Specialty / Other       Other unlisted, specialized, or proprietary materials. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Features
   Features       
   Your choices are...         
   Vented       Boxes are vented or have an air handling (circulation) system. 
   Air Tight       Products are designed to protect container contents from exposure air and moisture. 
   ESD Protection       Products provide protection against electrostatic discharge (ESD) pulses. 
   Fireproof       Fireproof products are designed to protect container contents from exposure to fire. 
   Magnetic / EMI / RFI Shielded       Products are shielded against magnetic, electromagnetic (EMI), and radio frequency (RFI) interference.   
   Insulated       Insulated containers are used for storing or transporting perishable goods such as food or blood. Insulated containers also protect contents from the environment. 
   Heavy Duty       Heavy duty products are designed and constructed in a manner that manufacturers classify as heavy duty. 
   Moisture Resistant       Moisture resistant products provide some degree of protection from the surrounding environment, but are not necessarily impervious to that environment. 
   Moisture Barrier / Proof       Containers include a barrier that prevents the ingress of moisture or other contaminants. 
   Static Shielding       Static shielding products prevent damage from static energy. To reduce static build up, an electrostatic dissipative layer such as metalized polyester is applied to a substrate. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
All Packaging Machinery Corporation
All Packaging Machinery Corporation
All Packaging Machinery Corporation