Bag / Sack Flexible Packaging
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom... [See More]
- Container Type: Bag
- Material: Polypropylene (PP)
from Deviser, Inc.
These bags are leak-proof, printable, tear-and-puncture resistant, with a tamperproof seal design to ensure the integrity of all belongs. The Tamperproof Bag is made of heavy duty multi-layer film, which makes it stronger than paper or single-layer polyethylene film bags. The tamperproof seal... [See More]
- Container Type: Bag
- Features: HeavyDuty; Air Tight
- Material: Polyethylene (PE)
from Intertape Polymer Group, Inc.
FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]
- Container Type: Bag; Intermediate Bulk Container
- Features: StaticShield
- Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
from All-Spec Industries
Features. Constructed of Rugged Boss ® Tex Ripstop fabric. Ripcord closure system. Flat bottom prevents tipping or slipping. One 5 gallon bucket can hold 3-4 parachute bags [See More]
- Container Type: Bag
- Material: Fabric
from Mega Fortris Americas Inc.
The reusable A4 Document Bag is specifically designed to secure confidential documents and sensitive information. The security bags are locked with an individually marked security seal which ensures high tamper evidence. The A4 Document Bag easily holds A4 paper folders. If bags are to be used for... [See More]
- Container Type: Bag
- Material: Plastic
from SEE
Allows consumers and foodservice operators to use only what they need without removing the entire product from its packaging, keeping unused portions fresh longer [See More]
- Container Type: Bag
- Features: Air Tight
- Material: Plastic
from Intertape Polymer Group, Inc.
FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]
- Container Type: Bag; Intermediate Bulk Container
- Features: StaticShield
- Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
from All-Spec Industries
Features. Constructed from ballistic material for ultimate durability. Box-shaped design prevents tipping and stays upright on even ground. Snaps for holding metal tools or electrical tape. Reinforced carrying handle and adjustable shoulder strap. Can be carried on a belt, by the handle, or over the... [See More]
- Container Type: Bag
- Material: Fabric
from Mega Fortris Americas Inc.
A range of customisable TE Bags that can be easily and securely sealed and show clear signs of tampering when security is breached. Bag designs are unique and not easily copied and the material used is tough enough to withstand normal handling yet delicate enough to trigger tell-tale signs when... [See More]
- Container Type: Bag
- Material: Plastic
from SEE
Unique barrier bag offering edge to edge printing now available with metallic sheen - a new alternative to traditional foil wraps for meats [See More]
- Container Type: Bag
- Features: Air Tight
- Material: Plastic
from Intertape Polymer Group, Inc.
FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]
- Container Type: Bag; Intermediate Bulk Container
- Features: StaticShield
- Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
from All-Spec Industries
Features. Made from rugged 600 denier fabric. 9" wide mouth opening, web strap handles, steel hinge frame, and padded sides for added tool protection. Shoulder strap keeps hands free. Ideal for mid-sized power tools, cords, and accessories. Dimensions: 17"L x 9"W x 12"H [See More]
- Container Type: Bag
- Material: Fabric
from Mega Fortris Americas Inc.
ICAO Regulations require strict compliance as follows : Tamper Evident Bags : Liquids, gel and paste products brought by passenger from airport retail stores located after police and immigration points before the security restricted area of the airport should be sealed at the point of sale in a... [See More]
- Container Type: Bag
- Material: Plastic
from SEE
Oven Ease® packaging opens up a world of delicious new product options that go straight into the oven in the package for simpler, safer cooking with little preparation. We've taken "easy" to a whole new level - easy production, easy preparation, easy cooking, easy clean-up and, with expanded product... [See More]
- Container Type: Bag
- Features: Air Tight
- Material: Plastic
from Intertape Polymer Group, Inc.
FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]
- Container Type: Bag; Intermediate Bulk Container
- Features: StaticShield
- Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
from All-Spec Industries
Features. Made from rugged 600 denier fabric. Ideal for mid-sized power tools, cords, and accessories. Super-wide "gate-mouth" design. Rugged ripstop fabric on sides and bottom. Web strap handles. 21 pockets. Size: 13"L x 9"W x 8"H [See More]
- Container Type: Bag
- Material: Fabric
from SEE
Introducing the new Next Generation Bag for boneless fresh red meat, complete with knifeless, easy-open Cryovac QuickRip® technology. This innovative, high-performance packaging was designed specifically to improve efficiencies and safety in the retail backroom and foodservice back-of house. [See More]
- Container Type: Bag
- Features: Air Tight
- Material: Plastic
from All-Spec Industries
Features. Fits in neatly with spare wheel. Also works great for tow straps, pneumatic hose, and extension cords. Made from rugged Boss ® Tex ripstop fabric with tough web strap handles. Includes 1 outside pocket. Size: 13" diameter [See More]
- Container Type: Bag
- Material: Fabric
from All-Spec Industries
Features. Made of 600-denier fabric. The first bag designed specifically for air nailers. Narrow bag design stores easily in a work truck, and protects your gun from wear and tear. Easy accessibility. Two exterior pockets hold nail strips and tools. Rigid bottom keeps bag upright. Web handles and... [See More]
- Container Type: Bag
- Material: Fabric
from All-Spec Industries
Features. 14 pockets for superior tool organization. Large enough for a 2' level, a reciprocating saw with a blade, or other bulky tools. Internal divider adjusts to keep tools secure and organized. GateMouth ® design opens wide and stays open. External level straps and new and improved shoulder... [See More]
- Container Type: Bag
- Material: Fabric