Fill out as many options as you want. Click "Run Search Filter" at any time.

Unit Style:

Refrigerator and Freezer Combo?

External Height:

External Length:

Exterior Width:

Chamber Capacity:

Number of Chambers:

(#)

Throughput:

Temperature Range:

Number of Doors:

#

Local Interface:

Display Type:

Features:

Help with Laboratory Freezers specifications:

Configuration
   Unit Style:       
   Your choices are...         
   Chest       The unit is accessible from the top. Contents are input or withdrawn vertically. 
   Tunnel       This unit is a standalone conveyor which bulk product will travel through for cooling. 
   Under the Counter       The unit is able to fit under a countertop. It likely feature front doors for horizontal loading. 
   Upright       The unit is accessible by doors on the front and is loaded horizontally. 
   Walk-In       The unit is capable of human entry. These units can have large doors for machinery to move pallets of goods. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Refrigerator and Freezer Combo       The unit is both a refrigerator and a freezer.  It may be configured as side-by-side or bottom and top unit, with different compartments and dedicated controls. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
Back to Top
External Dimensions
   External Height       Exterior height of the unit. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   External Length       Exterior length of the unit. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Exterior Width       Exterior width of the unit. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Performance Specifications
   Chamber Capacity       The volume of the chamber that is available for storing products. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Number of Chambers       Number of chambers the unit contains. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Throughput       Amount of goods the unit is capable of cooling. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Temperature Range       The temperature range over which the unit will cool. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Number of Doors       Number of doors the unit contains. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
User Interface Options
   Local Interface:       
   Your choices are...         
   Analog Interface       The panel has analog user inputs such as potentiometers, dials, switches, for adjustment of output, ranges, etc. 
   Digital Interface       The panel uses digital keypads or an HMI for programming. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Display Type:       
   Your choices are...         
   Analog Display       The unit has an analog display such as a dial or indicator lights. 
   Digital Numerical Display       Has display for numerical values. 
   Video Display       LCD or other multi-line display. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Features
           
   Your choices are...         
   Automatic Defrost       The freezer has an automatic defrost cycle. 
   Explosion Proof       The unit has explosion proof housing or intrinsically safe wiring to prevent an explosion during use. 
   Interior Lights       The unit has interior lights for viewing the contents. 
   Programmable       The device must be programmable, or adjustable, to provide for different ranges, materials, levels, outputs, etc. 
   Shelved       The unit has shelves to store the products during storage. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Environment
   Operating Temperature       This is the full required range of ambient operating temperature. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
Back to Top
Product Announcements
Lake Shore Cryotronics, Inc.