Under the Counter Laboratory Freezers

3 Results
ULUF 125 ULT Undercounter Freezer -- DAI 1417
from diaago

This space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory!. Cooling Technology: The small size is achieved by utilizing Arctiko ’s special single compressor technology. The single compressor technology is specifically designed to... [See More]

  • Unit Style: Under the Counter
Undercounter Refrigerator -- 1720-24
from Terra Universal, Inc.

Choose from a complete line of refrigerators, freezers, and combination refrigerator/freezers designed for general laboratory use. Capacities range from 1.7 to 20 cubic feet. Refrigerator temperatures range from 2° To 7°C [See More]

  • Unit Style: Under the Counter
  • Height: 21
  • Chamber Capacity: 5.6
  • Length: 13
ULUF 15 ULT Benchtop/Undercounter Freezer -- US-DAI 1390
from diaago

The ULUF 15 is a compact ultra-low freezer that will add a new dimension to your lab or clinic. This model can be used as either a benchtop or undercounter model. The space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory!. Cooling... [See More]

  • Unit Style: Under the Counter