Fill out as many options as you want. Click "Run Search Filter" at any time.

Applications and Features:

Airflow:

Efficiency:

%

Minimum Particle Size Filtered:

Help with Cyclone Separators specifications:

Applications and Features
           
   Your choices are...         
   Abrasives       Abrasives are substances for grinding, honing, lapping, superfinishing, polishing, abrasive blast cleaning, pressure blasting, peening or barrel finishing. Abrasives include natural materials such as broken up nutshells, sand, garnet, emery, corundum and diamonds, and electric furnace products like aluminum oxide, silicon carbide, and boron carbide, as well as glass and various metallic abrasives. 
   Coolant / Oil Mist       Units are capable of filtering coolant smoke and mist from metal finishing and forming processes, and machining oil mists. 
   Explosive Media       The unit is capable of filtering explosive dusts, mists or fumes. 
   Fine Powders       Fine powders can include carbon black, talc, pigments, oxides and plastic compounding dusts. 
   General Cleaning       The unit is designed for general cleaning applications. 
   Non-free Flowing       Collection of non-flowing or sticky powders and dusts. 
   Metalworking Chips / Fluids       Collecting metal scraps poses a potential health hazard to fabricated metal workers due to the oils, lubricants and coolants that must be collected with the metal. Once picked up by an industrial vacuum cleaner, these metalworking fluids (MWFs) emit harmful aerosols that may contaminate the working environment, damage nearby equipment and make floors slippery. 
   Reclaim / Recycle       The unit is designed to reclaim, recycle or recover materials for reuse. 
   Toxic Media       The unit is capable of filtering toxic materials such as dust, mist, fume or smoke from the air 
   Welding Fumes       The unit is designed specifically for the collection of welding fumes or dust; these may include flux recovery systems. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Performance Specifications
   Airflow       Airflow is the velocity of the air stream created. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Efficiency       The efficiency with which the filter system controls or eliminates contaminants. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Minimum Particle Size Filtered       The minimum particle size that units are capable of filtering. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Product Announcements
Ducon Environmental Systems 
Ducon Environmental Systems 
Ducon Environmental Systems