Fill out as many options as you want. Click "Run Search Filter" at any time.

Configuration:

Units:

Thread Gage Type: Type:

Size / Diameter:

Metric Pitch:

English Pitch:

TPI

Display:

Thread Plug / Ring Gage Features: Type:

Help with Thread Gages specifications:

Thread Gage Type
   Configuration       
   Your choices are...         
   Automatic / Inline       The part is automatically presented to the gage and measured without operator intervention. Inline devices are automatic gages used in a production line. In semi-automatic systems, a part is presented manually to the gage or gaging system and then measured automatically. 
   Benchtop / Floor       Devices are benchtop, table-based or floor mounted gages or instrument where a part is both manually loaded and measured. 
   Handheld / Portable       Devices can be operated while being held in the hand and/or are portable. 
   Machine Mounted       Gages are mounted on or within a machine tool or equipment for tool setup or travel measurement. Test indicators, dial indicators and micrometer heads are examples of gages that are often machine mounted. 
   Other       Other unlisted, specialized or proprietary mounting or loading types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Units:       
   Your choices are...         
   English       Gages and gaging systems are based on the English system of measurement (e.g., inches). 
   Metric       Gages and gaging systems are based on the metric system of measurement (e.g., centimeters, millimeters). 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Shape / Geometry:       
   Your choices are...         
   Cylindrical       Cylindrical plug or ring gages have a cylindrical form and no taper.  
   Tapered / Pipe       Tapered plug or ring gages have a tapered or conical form. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Type       
   Your choices are...         
   Thread Plug Gage       Pin / plug gages are production functional gages for go / no-go assessment of hole and slot dimensions or locations compared to specified tolerances. 
   Thread Ring Gage       Ring gages are production functional gages for go / no-go assessment compared to specified tolerances of the dimensions or attributes of pins, shafts, or threaded studs. 
   3-wire Thread Gage       Thread gage using thread wires to gage thread size with one wire mounted in one holder and two wires mounted in a second holder.  The holders are placed in the measuring gage and brought in contact with the threads. 
   Thread Micrometer       Micrometers are instruments for precision dimensional gaging.  They consist of a ground spindle and anvil mounted in a C-shaped steel frame. Micrometers are available in scale, digital, and dial variations. 
   Tri-roll Thread Comparator       Specialized thread gage employing three thread rolls and a digital or dial display. The thread gaging rolls can be interchanged to measure different thread sizes. 
   Measuring Wire       Specialized wire manufacturing to precise gage sizes for measuring external threads. The wire is wrapped or placed in the thread cavity and then a measurement is made with a micrometer or other OD gage. 
   Non-contact / Verification       Non-contact gages and gaging systems measure the dimensional features of a part without making contact with these features. Typically, non-contact instruments are used when a part's function or assembly does not allow for marring or damage to the part during measurement. NDT thread verification probes fall into this category. An eddy current thread verfication gage can detect and verify the presense of the correct thread pitch and size. 
   Optical       Gages use optical, laser, or video-based technology to measure dimensional features.  
   Screw Thread Insert (STI)       Screw thread insert (STI) gages, (helical coil gages, helicoil gages) are used where a screw thread insert will be used.  STI gages are widely applied in the automotive industry. 
   Thread Gaging Roll       Threaded rolls for use on roll thread comparators. 
   Other       Other unlisted or proprietary specialized thread gage types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Size
   Size / Diameter:       The diameter of threaded fastener or part feature being measured. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Metric Pitch:       Metric thread spacing. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   English Pitch:       Threads per inch. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Display
   Display:       
   Your choices are...         
   Dial / Analog / Direct Reading Scale       Devices include dial displays, column/bargraphs, and direct reading scales. Dial displays use a pointer or needle mounted in a graduated, disc dial. The dial provides an indication of dimension or position around or from a zero reference point with dial graduations or styles, such as 10-0-10, 45-0-45, 4-0-4 or 50-0-50. Column and bar graph displays provide a graphical presentation of dimensional data. Direct reading graduated scales have rulings or graduations engraved or printed onto a linear, disc, or drum surface that provides a direct indication of the gaged dimension. Vernier scales provide additional amplification or an increased level of precision (e.g., thousandths).  
   Digital Display       Digital display types present metrology data in numeric or alphanumeric form. Micrometers, calipers, and indicators are available with digital displays. Gages with digital displays often have data output capabilities using serial or other formats.  Digital readouts are a precision type of digital display integrated into dimensional gages or systems. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Thread Plug / Ring Gage Features
   Type:       
   Your choices are...         
   Go       Go gages provide a precision tool for production comparative gaging based on a fixed limit.  Go gages consist of a fixed limit gage with a gaging limit based on the plus or minus tolerances of the inspected part.  A go ring gage's dimensions are based on the maximum OD tolerance of the round bar or part being gaged. A go plug gage's dimensions are based on the minimum ID tolerance of the hole or part being gaged.  The go plug (ID) gage should be specified to a plus gagemakers' tolerance from the minimum part tolerance.  The go ring (OD) gage should be specified to a minus gagemakers' tolerance from the maximum part tolerance. 
   No-Go       No-go or not-go gages provide a precision tool for production comparative gaging based on a fixed limit. No-go gages consist of a fixed limit gage with a gaging limit based on the minimum or maximum tolerances of the inspected part.  A no-go ring gage's dimensions are based on the minimum OD tolerance of the round bar or part being gaged. A no-go plug gage's dimensions are based on the maximum ID tolerance of the hole or part being gaged.  The no go plug (ID) gage should be specified to a minus gagemakers' tolerance from the maximum part tolerance.  The no go ring (OD) gage should be specified to a plus gagemakers' tolerance from the minimum part tolerance.  
   Go / No-Go - Double End        Double-ended go / no-go gages have a go gage pin on one end and a no-go gage pin on opposite end of the handle. Go / no-go gages provide a precision tool for production comparative gaging based on fixed limits. Go / no-go gages consist of a fixed limit gage with two gaging limits based on the plus/minus tolerances of the inspected part. 
   Go / No-Go - Progressive / Step       Progressive or step go / no-go gages are manufactured in the form of stepped pins with the go gage surface and the no-go gage surface on the same side of the handle. The gage can save time since the gage does not have to be reversed for no go gaging.  Go / no-go gages provide a precision tool for production comparative gaging based on fixed limits.  Go / no-go gages consist of a fixed limit gage with two gaging limits based on the plus / minus tolerances of the inspected part. 
   Master / Setting Gage       Master gage blocks, master or setting discs, and setting rings are types of master gages used to calibrate or set micrometers, comparators, or other gaging systems. Working gages are used in the shop for dimensional inspection and periodically checked against a master gage. 
   Limit / Fixed Step       Fixed limit or step gages are specialized thread plug gages for gaging taper pipe threads.  Notches or external steps indicate maximum and minimum allowable tolerances. 
   Other       Other unlisted, specialized, or proprietary plug or ring gage types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top