Fill out as many options as you want. Click "Run Search Filter" at any time.

Number of Segments:

Color Type:

Number of Colors:

Luminous Intensity:

microcandela (ucd)

Modified DIP Pin Lay-out?

Help with Bar Graph Arrays specifications:

Segments
   Number of Segments:       The number of segments in the bar graph array, typically around 7 - 10. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Color Specifications
   Color Type:       
   Your choices are...         
   Red       There are several types of reds available, such as High Efficiency, AlGaAs or Super Bright. 
   Green         
   Yellow         
   Other Color         
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Number of Colors:       
   Your choices are...         
   Single Color       A single color bar graph array. That is if it is a 10 segment bar graph array, all 10 segments are the same color. 
   Multi-color       The array is composed of segments in multiple colors. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Luminous Intensity       The candela is the luminous intensity, in a given direction, of a source that emits monochromatic radiation of frequency 540 x 1012 hertz and that has a radiant intensity in that direction of 1/683 watt per steradian. Together with the CIE photometric curve, the luminous intensity provides the weighting factor needed to convert between radiometric and photometric measurements. Standard unit of luminous intensity is candela (cd), also expressed as lumen per steradian (lm/sr) . 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Features
   Modified DIP Pin Lay-out?       Three row footprint not equally spaced. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
Back to Top
Product Announcements
Ametek Solartron Metrology