Help with IC Power Supplies specifications:
General Specifications
Back to Top
IC Package Type | |||
Your choices are... | |||
DIP / CDIP / PDIP | Dual in-line package (DIP) is a type of DRAM component packaging. DIPs can be installed either in sockets or permanently soldered into holes extending into the surface of the printed circuit board. Ceramic dual in-line package (CDIP) consists of two pieces of dry pressed ceramic surrounding a "DIP formed" lead frame. The ceramic / LF / ceramic system is held together hermetically by frit glass reflowed at temperatures between 400° - 460° centigrade. Plastic dual in-line package (PDIP) is widely used for low cost, hand-insertion applications including consumer products, automotive devices, logic, memory ICs, micro-controllers, logic and power ICs, video controllers, commercial electronics, and telecommunications. | ||
DPAK (TO-252) | Discrete package or deca-watt (DPAK). | ||
PPAK (QFN-16) | Power packaging (PPAK). | ||
QFP | Quad flat packages (QFP) contain a large number of fine, flexible, gull wing shaped leads. Lead width can be as small as 0.16 mm. Lead pitch is 0.4 mm. QFPs provide good second-level reliability and are used in processors, controllers, ASICs, DSPs, gate arrays, logic, memory ICs, PC chipsets, and other applications. | ||
SC-70 | SC-70 is one of the smallest available IC packages. It is used in cellular phones, PDAs, electronic games, laptops, and other portable and hand-held applications where space is extremely limited. | ||
SO-8 | Small outline (SO) package with 8 pins. | ||
SO-14 | Small outline (SO) package with 14 pins. | ||
SO-20 | Small outline (SO) package with 20 pins. | ||
SSOP | Shrink small outline package (SSOP). | ||
SOIC / SOP | Small outline integrated circuit (SOIC). Small outline package (SOP). | ||
SOJ | Small outline J-lead (SOJ) is a common form of surface-mount DRAM packaging. It is a rectangular package with J-shaped leads on the two long sides of the device. | ||
SOT23 | SOT23 is a rectangular, surface mounted, small outline transistor (SOT) package with three or more gull wing leads. SOT23 features a very small footprint and is optimized for the highest possible current. Because of its low cost and low profile, SOT23 is used in home appliances, office and industrial equipment, personal computers, printers, and communication equipment. | ||
SOT89 | SOT89 is a plastic, surface mounted, small outline transistor (SOT) package with three leads and a collector pad for good heat transfer. Unlike other packages, SOT89 lead posts are up-set and not down-set. SOT89 is designed for medium power and high-speed switching applications. It is also used in applications that feature very low RDS (on), no secondary breakdown, and direct interface to complementary metal oxide semiconductor (CMOS) and transistor-transistor logic (TTL). | ||
TO-3 | TO-3 is a transistor outline (TO) package with three leads. | ||
TO-39 | TO-39 is a transistor outline (TO) package. | ||
TO-92 | TO-92 is a single in-line, transistor outline (TO) package that is often used for low power devices. One of the oldest power packages, TO-92 is suitable for applications in office and communication equipment. | ||
TO-220 | TO-220 is a transistor outline (TO) package that is suitable for high power, medium current, and fast-switching power devices. TO-220 is used in home appliances, office and industrial equipment, and personal and consumer electronics. A package variant, TO-220 Full Pack, includes a fully encapsulated heat sink that does not require extra hardware for electrical isolation. TO-220 Full Pack has the same footprint as TO-220, provides electrical isolation up to 5 KV, and is often used in motor drive applications and power supplies. | ||
TO-263 | TO-263 is the surface-mount version of the TO-220 package. TO-263 is a transistor outline (TO) package with 2, 3, 5, 6, or 7 leads. TO-263 can accommodate large dice because of its large pad design. It is suitable for high power applications due to its low resistance. Typical applications for TO-263 include home appliances and personal computers. | ||
Other | Other unlisted, specialized, or proprietary IC package types. | ||
Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Performance
Back to Top
Operating Temperature: | This is the ambient temperature range through which the device is designed to operate. | ||
Search Logic: | User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria. | ||
Output Power | |||
Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Output Voltage (Volt) | The output regulated voltage (Volt) represents minimum and maximum amounts in continuous mode (DC). | ||
Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Input Voltage (VIN) | The input voltage (VIN) is in continuous mode (DC) in accordance with minimum and maximum levels that can be applied to the integrated circuit (IC). | ||
Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Features
Back to Top
Your choices are... | |||
Shutdown (Inhibit) Pin | Shutdown (inhibit) pins are used to disable the regulator outputs. | ||
Reverse Voltage Protection | This feature prevents damage to the regulator when the input voltage is reversed. It is essential in applications where a user can accidentally reverse the polarity of the batteries, or make similar mistakes. | ||
Error Flag | This flag is used to alert monitoring or control circuitry that the output has dropped (generally 5%) below its nominal value. | ||
Internal Current Limit | Regulators have an internal circuit to control the amount of current produced. | ||
Input Overcurrent Protection | Regulators have an internal circuit that protects it when an excessive input current is applied. | ||
Thermal Shutdown Protection | Regulators have an embedded control circuit that shuts down the device when the temperature exceeds a predefined limit. | ||
Multiple Outputs | Regulators have more than one output (channel). | ||
Synchronous Rectification | For switching, converters used metal-oxide silicone field-effect transistors (MOSFET) instead of diodes. Synchronous rectification means that the MOSFETs are turned on and off at the right time for efficient gating or rectification of the output. | ||
Other | Other unlisted features. | ||
Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||