RUGGED UTILITY JUNCTION ENCLOSURES PROVIDE SIMPLE ACCESS TO ABOVEGROUND TERMINATIONS AND OFFER A BROAD RANGE OF STANDARD SIZES
News from nVent Electric
02/20/2009Hoffman introduces Utility Junction (UJ) Sectionalizing Enclosures, designed to provide aboveground housing for sectionalizing, tapping or terminating underground distribution systems while resisting challenging outdoor conditions. UJ enclosures are offered in single- and three-phase models. Each of the 15 UJ enclosure models is available in large or small orders with short lead times, providing the convenience of in-stock solutions with the flexibility to meet diverse application needs. With resilient steel or aluminum construction and a tamper-resistant design, UJ enclosures withstand the toughest environmental abuse to deliver extended operational life and minimize replacement costs. Each UJ enclosure features a self-engaging wind stop that holds the cover in the open position for easy access to terminations. A recessed pentahead latch and interlocked padlock provision ensure the enclosure closes securely. Several available sizes, plus standard 12 gauge steel or .125 aluminum construction or optional stainless steel, combine with Hoffman’s extensive modification services to provide a multitude of configuration possibilities. “For years, Hoffman has answered utility industry requests with robust, built-to-order sectionalizing enclosures,” said Rita Bejjani, Hoffman Commercial Product Manager. “The UJ enclosures, now available in a variety of standard sizes, also meet ANSI C57.12.28 Pad-Mounted Equipment Enclosure Integrity industry standards.” Bejjani adds, “With a rugged design, local availability and Hoffman’s competitive pricing, UJ enclosures provide both immediate and long-term savings.” Applications. UJ enclosures deliver a comprehensive utility industry solution by combining durable construction with flexible design options, offering simple aboveground access to underground distribution system terminations. In addition, several features of the UJ enclosure make it particularly effective and easy to use: Provides single- and three-phase enclosure options Features a self-engaging wind stop that holds cover in open position (two stops provided for large enclosures) Provides recessed pentahead latch/padlock provision for tamper resistance Offers 12 gauge steel or aluminum construction, or optional stainless steel Features Type 304 stainless steel hinges, padlock hasp and pentahead bolt latch Delivers 5/8-11 threaded lifting provisions and a ground nut provision for each phase Meets ANSI C57.12.28 Pad-Mounted Equipment Enclosure Integrity industry standards About Hoffman Hoffman, based in Anoka, Minn., is a leading designer and manufacturer of systems that safely and reliably protect the electronic and electrical controls in industrial, data communication and commercial construction applications. With more than 50 years of experience, extensive technical expertise and a vast distribution network, Hoffman is recognized as an industry leader providing a broad range of standard, modified and custom enclosure solutions to customers worldwide. Hoffman is a member of the Pentair Technical Products Group, which also includes Pentair Electronic Packaging, Schroff, Pentair Enclosures Europe, Pentair Enclosures Asia, and McLean Thermal. For more information or to locate a sales office, visit www.hoffmanonline.com or contact Hoffman Enclosures, 2100 Hoffman Way, Anoka, MN 55303. Media Contact: Nicole McKay (Next Communications). Phone: 952-934-8220. Email: nicolem@nextcom.com. Pres-00014