ARMORSEAL 1K
News from Sherwin-Williams Protective & Marine Coatings
07/10/2006New ARMORSEAL 1K Waterbased Urethane Floor Enamel from Sherwin-Williams delivers performance comparable to a two-component urethane with the ease of application available only in a one-component, water-based system. Formulated specifically for industrial and commercial flooring applications, ARMORSEAL 1K offers a high gloss, “wet look” finish with outstanding abrasion and chemical resistance with excellent color and gloss retention. Because this one-component polyester water-based urethane is resistant to “hot tire pick-up,” ARMORSEAL 1K maintains adhesion and an excellent appearance in high traffic areas. It dries fast, meets all current VOC regulations, and is suitable for use in USDA-inspected facilities. ARMORSEAL 1K, tinted with proprietary EnviroToner™ colorants, is available in a wide variety of colors plus haze gray and a high gloss clear finish. ARMORSEAL 1K is the newest addition to Sherwin-Williams EnviroSpec™ coatings line. EnviroSpec coatings are proprietary technology products for use in industrial and commercial markets that feature environmental and user-friendly, low VOC advantages for facility owners, managers and applicators. Sherwin-Williams Industrial and Marine Coatings group serves North America with a broad line of high-performance coatings, comprehensive technical service, and the industry’s largest distribution network. Relying on more than 140 years of experience in formulating industrial coatings, the group provides cost-effective solutions for applications where extreme corrosion, abrasion and chemical attack are present. Visit Sherwin-Williams on the Internet at www.sherwin-williams.com/im. -30- Editor’s Note: High-resolution digital images are available for this product. For details, contact paula@primapublicrelations.com. All inquiries for more information should be as ARMORSEAL? 1K Waterbased Urethane Floor Enamel (IMNR805)) and sent to The Sherwin-Williams Company, c/o Ultimate Lead Systems, P. O. Box 739, Berea, Ohio 44017. Reader questions may be directed to 1-800-524-5979.