WAGO Launches Compact 26-pin D-Sub Interface Modules
News from WAGO
10/21/2008WAGO Corporation’s Custom Products Division has engineered a new line of 26-pin D-sub interface modules (product number 51013375) for motion control applications. The high-density, male interface modules have been paired with WAGO’s 737-109 Triple-Deck Terminal Strips to provide efficient control-level connections for electromechanical devices. The 26-pin D-Sub interface modules offer straightforward integration with 1-to-1 pin contact for proper signal transmission and distribution. Use of the 737-109 Triple-Deck Terminal Strips enabled WAGO engineers to provide a PCB that is approximately 1/3 the width of traditional blocks. The triple stacked terminal configuration also makes determining pin-to-terminal correspondence simple. The robust, DIN-rail mountable interface modules provide convenient wiring for conductors AWG 28-12. Utilizing CAGE CLAMP® Spring Pressure Connection Technology enables the D-Sub interface modules to provide fast, easy and maintenance-free wiring along with an operating temperature range of -25°C to 55°C. The D-sub interface module’s 737-109 front-entry terminal blocks also feature a test port for convenient troubleshooting. “The high-density D-sub interface modules are approximately 1’’ narrower despite being almost the same length and height as other modules,” said Carey Perschke – WAGO Custom Product Manager. “The small footprint saves valuable DIN-rail space, making it ideal for situations involving control cables.” The 51013375 26-pin D-sub Interface Modules are in stock and available. WAGO’s Product Development Division has the capability to custom engineer and manufacture components to exacting specifications. Please contact the factory for details. WAGO is the leader in spring pressure connection technology that eliminates loose wires resulting from vibration and temperature cycling, while providing highly reliable, corrosion-resistant and maintenance-free connections. Products: DIN-rail, PCB and chassis mount terminal blocks; signal conditioners; the WAGO-I/O-SYSTEM and more. For more information contact WAGO at 1-800-DIN-RAIL or via e-mail at info.us@wago.com. ###