WAGO 2012 Innovation in Automation Tour
News from WAGO
02/24/2012WAGO Corporation’s 2012 Innovation in Automation Tour (IIAT) commences in March with Van 1 in Mississippi and Van 2 in Southern California. Essentially mobile tradeshows, WAGO’s IIAT Vans have traveled nearly 340,000 miles throughout the US and Canada over six years. This has enabled WAGO to connect with industrial professionals unable to attend tradeshows while providing entire engineering staffs with hands-on product demos. Featuring new exterior graphics, twin IIAT vans are equipped with pick-and-play displays carrying WAGO’s newest Automation, Electronic Interface and Interconnect solutions. Visits are coordinated by WAGO representatives and Field Application Engineers to address specific application issues. Free product samples and literature are available. The IIAT Vans also attend industry functions, such as the Offshore Technology Conference (4/30–5/3). For the show, an IIAT Van will serve as WAGO’s booth outside the Houston Reliant Center. View the IIAT interior and request a stop at: http://www.wago.us/innovationtour.htm Contact a local WAGO representative to find out when IIAT will be in your area: http://www.wago.us/innovationtour.htm or info.us@wago.com. WAGO is the leader in spring pressure connection technology that eliminates loose wires resulting from vibration and temperature cycling, while providing highly reliable, corrosion-resistant and maintenance-free connections. Products: DIN-rail, PCB and chassis mount terminal blocks; signal conditioners; the WAGO-I/O-SYSTEM and more. ###