Water Systems
Mokon manufactures a complete line of compact, portable and stationary water systems with standard heating capacities from 2 kW to 96 kW and temperatures up to 380°F (193°C). Available in single or dual zone configurations, positive or negative pressure flow, or heat remover designs.
|
Heat Transfer Oil Systems
Mokon’s line of oil systems is available in portable and stationary designs with temperatures up to 700°F (371°C). Our line of Heat Transfer Fluid systems are available in heating capacities from 3 kW to 600 kW, flow rates from 5 gpm to 120 gpm and single or multiple zone control.
|
Chillers
Mokon offers a full line of industrial portable and central chillers for your process cooling application. Portable chillers with cooling requirements down to -10°F (-23°C) are available from ¼ Ton to 40 Tons. Central chillers with process fluid control down to 20°F (-7°C) are available up to 120 Tons.
|
Custom/Engineered Systems
Mokon’s custom design system capabilities enable them to provide application solutions with their quality and craftsmanship built in. Some of their custom capabilities: packaged skid systems; full range heating and chilling; NEMA 4, 4x, 12 and Z purged enclosures; wash down designs; and stainless steel construction.
|