Category: Water Heaters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

For over 55 years, Mokon has set the standard for high-performance and superior quality heating and cooling systems. Our energy-efficient line of portable water and heat transfer fluid temperature control systems, chillers, and custom engineered designs offer precision temperature control ranging from -10°F to 700°F (-23°C to 371°C). Mokon serves the following industries: plastics, composites, packaging, converting, medical/pharmaceutical, chemical, petro-chemical, die casting, rubber, printing, food processing, and many more.


Water Systems

Mokon manufactures a complete line of compact, portable and stationary water systems with standard heating capacities from 2 kW to 96 kW and temperatures up to 380°F (193°C). Available in single or dual zone configurations, positive or negative pressure flow, or heat remover designs.


Heat Transfer Oil Systems

Mokon’s line of oil systems is available in portable and stationary designs with temperatures up to 700°F (371°C). Our line of Heat Transfer Fluid systems are available in heating capacities from 3 kW to 600 kW, flow rates from 5 gpm to 120 gpm and single or multiple zone control.


Chillers

Mokon offers a full line of industrial portable and central chillers for your process cooling application. Portable chillers with cooling requirements down to -10°F (-23°C) are available from ¼ Ton to 40 Tons. Central chillers with process fluid control down to 20°F (-7°C) are available up to 120 Tons.

Custom/Engineered Systems

Mokon’s custom design system capabilities enable them to provide application solutions with their quality and craftsmanship built in. Some of their custom capabilities: packaged skid systems; full range heating and chilling; NEMA 4, 4x, 12 and Z purged enclosures; wash down designs; and stainless steel construction.

Supplier Directory Categories