Category: Turning Tools
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Allied Machine & Engineering Corp. (AMEC) provides hole-making solutions for the metal cutting industry worldwide. AMEC is dedicated to providing the lowest cost-per-hole, from drilling, to reaming, to threading, by offering the widest selection of value-added tooling. AMEC’s hole-making solutions are available in Standard and Special tool designs, and are considered the primary choice of end-users who take metal cutting seriously. A complete offering of precision tool design, product availability and expert application support enables Allied Machine & Engineering Corp. to maintain its role as the leader in the cutting tool category.

NEW this year from AMEC: the adjustable Revolution Drill™, a remarkable tool that saves time, money and concern over quality finish. With a hole diameter range of 1.875" to 4.0", Revolution Drill™ comes with removable cartridges for fast replacement. No pilot hole required thanks to its over-center cutting geometry. Also new is AMEC’s Opening Drill™, an extremely effective tool designed to enlarge existing holes. Opening Drill™ allows for large amounts of material removal with only one pass, even on low horsepower machines, while ignoring core shifts up to 1/8" providing straight and true holes.

Allied Machine & Engineering Corp.

AMEC also offers GEN3SYS® High Penetration Drilling System. GEN3SYS® is available in 12-32mm (.4724" - 1.2598") diameter range, and is the end-user’s choice for ‘difficult to drill’ materials. For fast and efficient real time on-line pricing, prints and delivery information on YOUR custom tool designs, ask about INSTA-QUOTE™ available 24/7. GEN2 T-A® and Original T-A® replaceable-tip drilling inserts, assembled into high strength steel T-A® holders, offer a product range of: 3/8" to 4-1/2" (9.5mm - 114mm). Special insert and holder designs also available.

For your porting applications, consider the AccuPort 432® Port Contour Cutters, and for threading, AMEC offers the AccuThread 856® line of threadmills, which includes solid carbide and indexable designs.

Primary substrates in AMEC drill inserts include three types of high-speed steel: CPM-M4, CPM-T15, Premium Cobalt. AMEC offers four types of carbide: C1 & C2 for both GEN2 T-A, and GEN3SYS drilling systems, C2, C3 and C5 for all other inserts, all available with five types of coatings - TiN, TiCN, TiAIN, CVD diamond, and the exclusive AM200®. For smaller diameters, ASC 320® Solid Carbide High Penetration drills (3mm-20mm) are also available. For precise hole finishing, request ALVAN Expandable Reamers: available in Ring Style & Monobloc, diameter sizes from 0.228 inch to 7.898 inch (5.8 mm to 200.6 mm).

Allied Machine & Engineering Corp. is an ISO 9001-2000 company and will never compromise the quality of its products and services.

Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp.
Heavy Equipment
Metal Working
Automotive
Ship Building
Aerospace
Agricultural
Rail

Supplier Directory Categories

Boring Tools
(82 Products)
Cutting Tool Inserts
(4,016 Products)
Drill Bits
(1,162 Products)
Milling Cutters
(2 Products)
Reamers
(701 Products)
Thread Mills
(1 Product)
Turning Tools
(82 Products)
Allied Machine & Engineering Corp. is also listed in these categories:

Technical Articles

Case Study:GEN2 T-A® Composite Automotive (Machine Tool Accessories) The customer supplies gears and gear assemblies to the automotive industry. The part being manufactured is a transmission gear carrier for the Hummer H3. The customer was drilling a 14 mm (.551?) bolt... (View Full Article)