RDP Electrosense In-Line Signal Conditioning Amplifiers S7AC DC Powered LVDT Transducer Amplifier

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In-Line Signal Conditioning Amplifiers - S7AC DC Powered LVDT Transducer Amplifier - RDP Electrosense
Pottstown, PA, United States
In-Line Signal Conditioning Amplifiers
S7AC DC Powered LVDT Transducer Amplifier
In-Line Signal Conditioning Amplifiers S7AC DC Powered LVDT Transducer Amplifier
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers.

Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise.

A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Signal Conditioners
Product Number S7AC DC Powered LVDT Transducer Amplifier
Product Name In-Line Signal Conditioning Amplifiers
Signal Conditioning Bridge Conditioner; Instrumentation Amplifier
Form Factor Stand-alone
Excitation Voltage; Current
Outputs Analog Voltage Output
Filter / Amplifier Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

615 RDP PY Series Transducer Amplifier -  - RDP Electrosense
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Modular Bay or Slot System
Excitation Current
View Details
628 1/4, 1/2 and Full Bridge Strain Gauge Amplifier -  - RDP Electrosense
Specs
Signal Conditioning Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier (optional feature)
Form Factor Modular Bay or Slot System
Excitation Voltage; Current
View Details
626 LVDT Amplifier with Sum/Average/Difference Calculation -  - RDP Electrosense
Specs
Signal Conditioning Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier (optional feature)
Form Factor Modular Bay or Slot System
Excitation Voltage; Current
View Details
DIN Rail Mounting Amplifier - DR7AC DC Powered LVDT Transducer Amplifier - RDP Electrosense
Specs
Signal Conditioning Bridge Conditioner; Instrumentation Amplifier
Form Factor DIN Rail
Excitation Voltage
View Details