Brackets Soundproofing and Acoustic Materials
from Acoustical Solutions, Inc.
Acoustical Solutions, Inc. offers the industry's widest selection of sound rated doors. A variety of STC (Sound Transmission Classification) ratings are available ranging from STC 41 up to STC 57. Along with the standard single swing 3' x 7' doors, we can manufacture oversized, undersized, double... [See More]
- Mounting: Brackets
- T: 1.8 to 3.0
- Description: Door
- W: 36 to 72
from IES2000
Sound Seal manufactures heavy duty, weather resistant Sound Curtains for outdoor applications. We offer modular panels that can be used for short-term or temporary applications such as construction sites or drilling operations as well as long-term permanent applications such as HVAC systems, dust... [See More]
- Mounting: Brackets
- NRC: 0.65
- Description: Curtain
- T: 1.0
from Acoustics First Corporation
FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]
- Mounting: Brackets; Socket; Hanging Mounts
- NRC: 1.30
- Description: Sheet/Roll; Baffle
- T: 6.0
from Acoustical Solutions, Inc.
Our Acoustical head and jamb seals are secured directly to the door stop. This acoustical seal features our unique compress-o-matic design with a sound-absorbing neoprene rubber gasket that compresses to form a tight seal as the door is closed. The door jamb seals include adjusting screws for field... [See More]
- Mounting: Brackets
- Description: Door Jamb Seal
from IES2000
Sound Seal manufactures heavy duty, weather resistant Sound Curtains for outdoor applications. We offer modular panels that can be used for short-term or temporary applications such as construction sites or drilling operations as well as long-term permanent applications such as HVAC systems, dust... [See More]
- Mounting: Brackets
- NRC: 0.85
- Description: Curtain
- T: 2.0
from Acoustics First Corporation
FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]
- Mounting: Brackets; Socket; Hanging Mounts
- NRC: 0.80
- Description: Sheet/Roll; Baffle
- T: 2.0
from Acoustical Solutions, Inc.
AlphaPerf ™ Metal Wall Panels are a modular unit consisting of a metal or aluminum frame surrounding a perforated metal or aluminum skin, with encapsulated acoustical fiberglass sound absorber. The perforated metal allows sound waves to enter the absorbing material where a portion is... [See More]
- Mounting: Brackets; Socket
- T: 2.0 to 4.0
- Description: Barrier; Ceiling; Baffle
- W: 18 to 36
from Acoustics First Corporation
FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]
- Mounting: Brackets; Socket; Hanging Mounts
- NRC: 0.80
- Description: Sheet/Roll; Foam Wedge
- T: 2.0
from Acoustical Solutions, Inc.
Our Automatic Door Bottom sweeps utilize a concealed flat spring mechanism, which activates when the door is closed, lowering a neoprene seal insert against the floor or saddle. The frame compresses a protruding, hinge-side "plunger" as the door closes to activate the spring. The automatic door... [See More]
- Mounting: Brackets
- W: 12 to 60
- Description: Door Seal
- Features: Flameproof
from Acoustics First Corporation
FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]
- Mounting: Brackets; Socket; Hanging Mounts
- T: 3.0
- Description: Ceiling; Baffle
- W: 24
from Acoustical Solutions, Inc.
These acoustical door thresholds, commonly called saddles, feature a neoprene bulb fitted with a protruding rubber finger to help correct any misalignment in the door as it is closed. These sound rated thresholds should be combined with our automatic door bottoms for best results. The thresholds... [See More]
- Mounting: Brackets
- Description: Door Threshold
from Acoustics First Corporation
The Quiet Louver ™ is a high density 6-7 PCF glass fiber panel covered with Guilford of Maine FR701 fabric overlaid with wood louvers, attached directly to the panel. These custom-made Quiet Louvers are appropriate anywhere sound absorption is required and the warmth of wood is desired. When... [See More]
- Mounting: Adhesive; Brackets; Mounting Clips
- T: 2.2
- Description: Barrier
- W: 24
from Acoustical Solutions, Inc.
Fire stop cable chase kits provide a complete sleeve / acoustical / firestop solution in a single package for all of your cable chase needs. All you add are the firewalls and your cables!. The Kit provide everything you need to install a UL Classified and code compliant cable penetration. Fire stop... [See More]
- Mounting: Brackets
- W: 1
- Description: Barrier; Cable Chase
- H: 1
from Acoustics First Corporation
Silent Pictures ® combine full-color graphics with proven noise control materials to create a product that enhances room ambience, both acoustically and visually. Silent Pictures ® are created from customer owned (or licensed) artwork or photographs. These graphics are then printed on... [See More]
- Mounting: Brackets; Mounting Clips
- NRC: 0.80
- Description: Acoustic Art
- T: 1.0 to 4.0
from Acoustical Solutions, Inc.
This is a mortise-type Cam Hinge for use with sound secure doors utilizing acoustical seals. The cam lifting action greatly improves the sealing characteristics along the door perimeter, lifting and lowering the door with the swing. The heavy duty cam lift hinge is available for either left- or... [See More]
- Mounting: Brackets
- Description: Cam Lift Door Hinge
from Acoustics First Corporation
StratiQuilt ™ Single Face Blanket helps control reverberant energy and handles tough noise problems. This quilted fiberglass material is available in standard panels or in rolls for fabrication in the field. Construction: 1 ” thick, 2 lb./cu.ft density fiberglass batting, quilted layer... [See More]
- Mounting: Brackets; Hanging Mounts
- NRC: 0.65
- Description: Barrier
- T: 1.0
from Acoustical Solutions, Inc.
Acoustical door astragals are designed to effectively seal off the air gaps that create sound leaks where the doors meet on double doors. Just as you need acoustical door jambs to seal off the outside vertical sides and top of your door, these astragals are used to seal off the meeting point of the... [See More]
- Mounting: Brackets
- Description: Door Seal
from Acoustics First Corporation
Application. Sonora ® Sound Shim ™ wall panels are used for acoustical absorption or directed reflection combined with strong design elements. Sound Shims ™ are suitable for theaters and other critical listening environments. Construction. The core construction is a ¾ ”... [See More]
- Mounting: Brackets; Mounting Clips
- NRC: 0.95
- Description: Barrier
- T: 1.5
from Acoustical Solutions, Inc.
* Easily installs in a standard 15/16" or 9/16" T-grid * Lay-in tegular edge reveal * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom * NRC ratings to 0.90 * Available in 24 standard and 40 custom veneers [See More]
- Mounting: Brackets; Socket
- NRC: 0.90
- Description: Ceiling
- T: 0.5
from Acoustics First Corporation
Sonora Acoustical Wall Panels are high density (6 - 7 PCF) glass fiber covered with an acoustically transparent fabric. Edges are chemically hardened and offer several choices of edge shape. Panels are also available with a High Impact or Tackable facing. The 1 ” or 2 ” light weight,... [See More]
- Mounting: Brackets; Mounting Clips
- NRC: 0.80
- Description: Barrier
- T: 1.0
from Acoustical Solutions, Inc.
* NRC ratings to 0.90 * Easily installs in standard 15/16" T-grid * 5/16" pencil line reveal between panels * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4', 1'x6' and custom * Available in 24 standard and 40 custom veneers [See More]
- Mounting: Brackets; Socket
- NRC: 0.90
- Description: Ceiling
- W: 12 to 24
from Acoustics First Corporation
StratiQuilt ™ Fiberglass Rolls are used to improve speech intelligibility. The quilted fiberglass material is available in various layered configurations. One combines BlockAid ® noise barrier performance and efficient sound absorption. Single or double faced material can be used to field... [See More]
- Mounting: Adhesive; Brackets; Pipe or Line Mount
- T: 1.0 to 2.0
- Description: Sheet/Roll
- W: 48
from Acoustical Solutions, Inc.
* Concealed grid ceiling panel system * Easily installed on Z Bar * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom * NRC ratings to 0.90 * Available in 24 standard and 40 custom veneers [See More]
- Mounting: Brackets; Socket
- NRC: 0.90
- Description: Ceiling
- W: 12 to 24
from Acoustical Solutions, Inc.
* Easily installed using nail clips on furring strips * 2 edge details - flush or reveal * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom * NRC ratings to 0.90 * Available in 24 standard and 40 custom veneers [See More]
- Mounting: Brackets; Socket
- NRC: 0.90
- Description: Barrier; Ceiling
- W: 5 to 10
from Acoustical Solutions, Inc.
* Wood Plank System * Channeled chipboard core * 24mm or 31mm thick * Overlap edges create monolithic finished look * Standard sizes 23.6"x98" and 102" long * NRC ratings to 0.85 * Available in 24 standard and 40 custom veneers [See More]
- Mounting: Brackets; Socket
- NRC: 0.85
- Description: Barrier; Ceiling
- W: 24
from Acoustical Solutions, Inc.
* Tongue and groove plank system * Slots and grooves achieve acoustic results * 17mm thick * Overlap edges create monolithic finished look * Standard sizes 5" or 12" wide by up to 120" long * NRC ratings up to 0.95 * Available in 24 standard and 40 custom veneers [See More]
- Mounting: Brackets; Socket
- NRC: 0.85
- Description: Barrier; Ceiling
- W: 21