Threaded Hydraulic Pressure Regulators
Description
Threaded hydraulic pressure regulators are devices designed to manage and control the pressure within a hydraulic system. They function by opening and bypassing fluid when the pressure exceeds a predetermined setting, and then closing when the pressure falls back to the desired level. These regulators are typically constructed from materials such as steel, coated steel, or stainless steel, ensuring they maintain a tight seal even as pressure fluctuates.
Working Principle
The working principle of threaded hydraulic pressure regulators involves a simple yet effective mechanism. They act as a pressure relief valve, automatically bypassing fluid without the need for manual intervention. This is crucial in maintaining the desired pressure levels within a hydraulic circuit. The regulator operates as a force balance device, where the pressure of the controlled fluid provides the energy to move the closure member. As pressure increases, the regulator opens to relieve excess pressure, and as pressure decreases, it closes to maintain the set pressure level. This closed-loop feedback system ensures consistent pressure control, making these regulators highly useful in preventing system overloads and maintaining operational efficiency.
Applications
Threaded hydraulic pressure regulators are versatile and can be used in a variety of applications. They are suitable for both land-based and underwater environments, making them ideal for industries such as marine engineering and offshore drilling. In industrial settings, they are often used in hydraulic pump circuits to manage pressure during different phases of operation, including idle times, to prevent overheating and conserve energy.
Advantages over other Hydraulic Pressure Regulators
One of the key advantages of threaded hydraulic pressure regulators is their ability to maintain a tight seal under varying pressure conditions, which is crucial for preventing leaks and ensuring system integrity. Their automatic bypass capability reduces the need for manual intervention, enhancing operational efficiency and reliability. Additionally, their construction from durable materials like stainless steel provides superior resistance to corrosion and wear, extending their lifespan compared to other types of regulators.
Limitations
Despite their advantages, threaded hydraulic pressure regulators have limitations. They may not be suitable for applications requiring extremely precise pressure control, as their design is optimized for general pressure management rather than fine-tuned adjustments. Additionally, their reliance on mechanical components means they may require regular maintenance to ensure optimal performance and prevent mechanical failure.
Considerations
When selecting a threaded hydraulic pressure regulator, several factors should be considered. Initial costs can vary depending on the materials and design features, with stainless steel options typically being more expensive. Operating expenses are generally low due to their automatic operation, but regular maintenance is necessary to ensure durability and accuracy. Replacement and maintenance costs should also be factored in, as worn components may need to be replaced periodically to maintain performance. Overall, these regulators offer a balance of durability, efficiency, and cost-effectiveness for many hydraulic applications.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 54-2700 Series high flow backpressure regulator is designed for up to 1000 PSIG [69 PSIG] control pressure. This regulator has a Vespel ® seat that allows for hydraulic or pneumatic service. Optional with air load for use with the TESCOM ER3000 electropneumatic controller. Ideal... [See More]
- Connection Description: Threaded; 1" NPT, SAE or MS33649
- Controlled Pressure Range: 0.00 to 5500.00
- Regulator Size: 1.00
- Maximum Pressure: 5500.00
from Barksdale Control Products
Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a spring, or a motor (hydraulic or pneumatic). Design features ensure excellent accuracy,... [See More]
- Connection Description: Threaded; 1/2" NPT, 3/8" NPT, 1" NPT, Optional SAE
- Number of Ports: 4
- Maximum Pressure: 3000.00
- Media Temperature: -40 to 250
from Equilibar, LLC.
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
- Controlled Pressure Range: 0.00 to 14.74
- Regulator Size: 0.25 to 4.00
- Maximum Pressure: 0.00 to 14.74
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Controlled Pressure Range: 72.52 to 1740.45
- Regulator Size: 0.59
- Maximum Pressure: 72.52 to 1740.45
from Carr Lane Manufacturing Co.
Allows operating a single clamp, or group of clamps, at a lower pressure than the rest of the fixture. Can be used to finely adjust the clamping force of selected components while keeping others at full pressure. Great new design can be used on pallet fixtures disconnected from a power source, since... [See More]
- Connection Description: Threaded; 1/4" BSPP
- Maximum Pressure: 7500.00
- Regulator Size: 0.25
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, STANDARD OPERATION, THREADED BONNET, KNOB ADJUSTMENT, BUNA "N" DIAPHRAGM, METAL-TO-METAL SEATING, 0-60 PSI (0-414KPA). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
from HAWE North America Inc.
The task of pressure reducing valves in a hydraulic circuit is to maintain a rather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level (primary side) is to supply another circuit with a lower pressure level... [See More]
- Connection Description: Threaded; G 1/4
- Maximum Pressure: 4351.13
from HydraForce, Inc.
A screw-in, cartridge-style, fixed orifice, pressure compensated, hydraulic flow regulating valve (restrictive type) for operation up to 345 bar (5000 psi). [See More]
- Connection Description: Threaded
- Number of Ports: 2
- Maximum Pressure: 5000.00
- Media Temperature: -15 to 400
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 54-2100 Series backpressure regulator is suitable for 15000 PSIG [1035 bar] liquid applications. Modification also available for 20000 PSIG [1380 bar] and 30000 PSIG [2069 bar]. Hardened stainless steel seat and stem provide excellent wear resistance in harsh applications. Ideal for... [See More]
- Connection Description: Threaded; 1/4" to 1/2" SAE, NPT or MS33649
- Controlled Pressure Range: 0.00 to 15000.00
- Regulator Size: 0.25 to 0.50
- Maximum Pressure: 15000.00
from Barksdale Control Products
Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. The regulated output pressure is controlled by manually adjusting the spring... [See More]
- Connection Description: Threaded; 1" NPT, 1-1/2" NPT, Optional SAE
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Media Temperature: -40 to 250
from Equilibar, LLC.
Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
- Controlled Pressure Range: 0.00 to 2500.00
- Regulator Size: 0.12 to 1.00
- Maximum Pressure: 0.00 to 2500.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Controlled Pressure Range: 72.52 to 1740.45
- Regulator Size: 1.26
- Maximum Pressure: 72.52 to 1740.45
from HAWE North America Inc.
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet... [See More]
- Connection Description: Threaded; G 1/4
- Actuation: Manual
- Maximum Pressure: 7251.89
from HydraForce, Inc.
A screw-in, cartridge-style, adjustable, pressure-compensated, restrictive-type hydraulic flow regulating valve. [See More]
- Connection Description: Threaded
- Number of Ports: 2
- Maximum Pressure: 5000.00
- Media Temperature: -15 to 400
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 26-2000 Series high pressure, low flow piston sensed regulator is available in dome, spring and air load versions, comes with segregated captured venting standard with inlet pressure ratings of 6000-15000 PSIG [413 -1034 bar]. Can be used with the TESCOM ER3000 electropneumatic... [See More]
- Connection Description: Threaded; 1/4" to 1/2" SAE, NPT or MS33649
- Controlled Pressure Range: 5.00 to 10000.00
- Regulator Size: 0.25 to 0.50
- Maximum Pressure: 15000.00
from Barksdale Control Products
Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy,... [See More]
- Connection Description: Threaded; 1" NPT, 1-1/2" NPT, Optional SAE
- Number of Ports: 4
- Maximum Pressure: 3000.00
- Media Temperature: -40 to 250
from Equilibar, LLC.
Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
- Controlled Pressure Range: 0.00 to 10000.00
- Regulator Size: 0.12
- Maximum Pressure: 0.00 to 10000.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Controlled Pressure Range: 14.50 to 232.06
- Regulator Size: 1.26
- Maximum Pressure: 14.50 to 232.06
from HAWE North America Inc.
The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another circuit with a lower pressure... [See More]
- Connection Description: Threaded; G 1/4
- Number of Ports: 2
- Maximum Pressure: 1885.49 to 7251.89
- Actuation: Manual
from HydraForce, Inc.
A screw-in, cartridge-style, multi-function valve which includes a fixed-compensated, priority-type flow regulator and an adjustable pressure relief valve in one cartridge. [See More]
- Connection Description: Threaded
- Number of Ports: 4
- Maximum Pressure: 3000.00
- Media Temperature: -15 to 400
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 50-2200 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications. Suitable for wellhead control panels, subsea valve actuation, chemical injection and Hydraulic Power Units (HPU). New stem and seal design extends... [See More]
- Connection Description: Threaded; 1/4" NPT
- Controlled Pressure Range: 5.00 to 20000.00
- Regulator Size: 0.25
- Maximum Pressure: 15000.00 to 20000.00
from Barksdale Control Products
Barksdale's Increased Sensitivity Regulator is a modified version of the Heavy Duty regulator, designed to allow more control at low pressures. This version offers better reaction time and better set point accuracy. The regulated output pressure can be controlled either by the force of a spring, or... [See More]
- Connection Description: Threaded; 1/2" NPT, 3/8" NPT, 1" NPT, Optional SAE
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Media Temperature: -40 to 250
from Equilibar, LLC.
New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
- Controlled Pressure Range: 0.00 to 5000.00
- Regulator Size: 0.12
- Maximum Pressure: 0.00 to 5000.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Controlled Pressure Range: 72.52 to 928.24
- Regulator Size: 0.59
- Maximum Pressure: 72.52 to 928.24
from HydraForce, Inc.
A screw-in, cartridge-style, spring biased, pressure reducing logic element. [See More]
- Connection Description: Threaded
- Maximum Pressure: 3500.00
- Controlled Pressure Range: ? to 5000.00
- Number of Ports: 2
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ BB-1 Series high pressure, low flow, miniature pressure reducing regulator provides six outlet pressure ranges available up to 1800 PSIG [124 bar] outlet. This non-venting regulator is small and compact, weighing approximately 4 oz [113 g] in the standard aluminum construction. Also... [See More]
- Connection Description: Threaded; 1/4" NPT or SAE
- Controlled Pressure Range: 0.00 to 1800.00
- Regulator Size: 0.25
- Maximum Pressure: 6000.00
from Barksdale Control Products
Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent accuracy,... [See More]
- Connection Description: Threaded; 1/2" NPT, Optional SAE
- Number of Ports: 4
- Maximum Pressure: 5000.00
- Media Temperature: -40 to 250
from Equilibar, LLC.
Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
- Controlled Pressure Range: 0.00 to 3000.00
- Regulator Size: 0.12
- Maximum Pressure: 0.00 to 3000.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Controlled Pressure Range: 72.52 to 928.24
- Regulator Size: 1.26
- Maximum Pressure: 72.52 to 928.24
from HydraForce, Inc.
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device for secondary circuits. It is intended for use in stable. input flow circuits. [See More]
- Connection Description: Threaded; 1/4",3/8",1/2"BSP
- Controlled Pressure Range: 50.00 to 3500.00
- Regulator Size: 0.25 to 0.50
- Maximum Pressure: 3500.00
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for flows up to 60 GPM [127 LPM]; and spring, air and dome loaded versions are available. Hardened stainless steel... [See More]
- Connection Description: Threaded; 3/4" NPT or SAE
- Controlled Pressure Range: 20.00 to 8000.00
- Regulator Size: 0.75
- Maximum Pressure: 8000.00
from Equilibar, LLC.
Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]
- Connection Description: Threaded; Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature); NPT
- Controlled Pressure Range: 0.00 to 500.00
- Regulator Size: 1.00 to 4.00
- Maximum Pressure: 0.00 to 500.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Controlled Pressure Range: 145.04 to 2900.75
- Regulator Size: 0.31
- Maximum Pressure: 145.04 to 2900.75
from HydraForce, Inc.
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in... [See More]
- Connection Description: Threaded; 1/4",3/4" BSP
- Controlled Pressure Range: 100.00 to 3200.00
- Regulator Size: 0.25 to 0.38
- Maximum Pressure: 3500.00
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 54-2300 Series pressure reducing hydraulic regulator offers self-venting as standard. This medium flow regulator is capable of flows from 5-50 GPM and is available in airload for use with the TESCOM ER3000 electropneumatic controller. Ideal for use in hydraulic test stands and process... [See More]
- Connection Description: Threaded; 1/2" or 3/4" NPT or SAE
- Controlled Pressure Range: 20.00 to 10000.00
- Regulator Size: 0.50 to 0.75
- Maximum Pressure: 10000.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Controlled Pressure Range: 0.00 to 600.00
- Regulator Size: 1.26
- Maximum Pressure: 0.00 to 600.00
from HydraForce, Inc.
A screw-in, cartridge-style, direct-acting, spool-type reducing/relieving valve designed to act as a pressure regulating device for secondary circuits. It is intended for use in stable-input fl ow circuits. [See More]
- Connection Description: Threaded
- Maximum Pressure: 0.00 to 1000.00
- Controlled Pressure Range: 0.00 to 1000.00
- Number of Ports: 3
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 54-2800 Series high pressure, high flow, pressure reducing regulator is designed for hydraulic applications. Inlet and out rated up to 5000 PSIG [35 bar]; Cv = 8.0 for flows up to 120 GPM [454 LPM]; and air operated and dome loaded versions available. Hardened stainless steel seat and... [See More]
- Connection Description: Threaded; 1" NPT
- Controlled Pressure Range: 50.00 to 5000.00
- Regulator Size: 1.00
- Maximum Pressure: 5000.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Controlled Pressure Range: 145.04 to 2900.75
- Regulator Size: 0.31
- Maximum Pressure: 145.04 to 2900.75
from HydraForce, Inc.
A direct-acting, spool-type, drop-in-style, fl ange-mounted, pressure reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. The Ecoil is an integral part of the valve assembly, and... [See More]
- Connection Description: Threaded
- Number of Ports: 3
- Maximum Pressure: 3500.00
- Media Temperature: -40 to 250
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 54-2000 Series pressure reducing regulator is suitable for 10,000 PSIG [690 bar] inlet and outlet hydraulic applications. Segregated and captured vent allows for convenient downstream pressure reduction adjustments. Hardened stainless steel seat and stem provide excellent wear... [See More]
- Connection Description: Threaded; 1/4" to 1/2" SAE, NPT or MS33649
- Controlled Pressure Range: 5.00 to 10000.00
- Regulator Size: 0.25 to 0.50
- Maximum Pressure: 10000.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
- Controlled Pressure Range: 72.52 to 1450.38
- Regulator Size: 0.59
- Maximum Pressure: 72.52 to 1450.38