Base Mount Tachometer Generators and Tachogenerators
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 9500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 9500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 8500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 10000
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 8500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 79000
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 11125
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 6500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 20500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 9500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 11125
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 9500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 3.05
- Type of Output: AC
- Maximum Speed: 4500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 10500
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 8400
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 11000
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 9000
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 5000
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.5000
- Type of Output: AC
- Maximum Speed: 6200
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 6000
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 9800
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 6000
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 6000
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 5800
from ARC Systems, Inc.
ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6, 8, and... [See More]
- Mounting Method: Base Mount
- Generated Voltage: 0.1000 to 3.1
- Type of Output: AC
- Maximum Speed: 6000