DC Tachometer Generators and Tachogenerators

8 Results
Tachogenerator -- MTG-85-17
from MTC Industries & Research Carmiel Ltd.

The tachogenerator MTG-85-17 has been designed specifically for applications where extra precise performance is required. Low ripple voltage, low temperature coefficient, high voltage characteristic linearity and precise mechanical dimensions are reasons for which this special tachogenerator was... [See More]

  • Type of Output: DC
  • Features: MIL-SPEC; Weather Proof
  • Ripple: 2
DC-Tacho DCT 22, 0.52 Volt -- 118909
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Type of Output: DC
  • Operating Temperature: -4 to 149
  • Generated Voltage: 0.5200
  • Ripple: 6
Tachometer Generators -- TG-234401P
from Citizen Chiba Precision Co., Ltd.

Products Features. Compact, high performance and high reliability. Minimal ripples in output voltage. Superior in linearity [See More]

  • Type of Output: DC
  • Maximum Speed: 7000
  • Generated Voltage: 3
  • Operating Temperature: 14 to 140
Tachogenerator -- EEx GP 0.2
from Baumer Ltd.

Low response time, EURO flange B10, ATEX II 2G, High signal quality due to patented LongLife technology [See More]

  • Type of Output: DC
  • Maximum Speed: 5000
  • Generated Voltage: 0.0200 to 0.1500
  • Operating Temperature: -4 to 131
Tachogenerator -- GMP 1.0
from Baumer Ltd.

Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already standard... [See More]

  • Type of Output: DC
  • Maximum Speed: 3000
  • Generated Voltage: 0.0400 to 0.1750
  • Operating Temperature: -22 to 266
Tachogenerator -- GT 5
from Baumer Ltd.

Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already standard... [See More]

  • Type of Output: DC
  • Maximum Speed: 5000
  • Generated Voltage: 0.0070 to 0.0100
  • Operating Temperature: -22 to 266
Tachogenerator -- GT 7.08
from Baumer Ltd.

Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already standard... [See More]

  • Type of Output: DC
  • Maximum Speed: 5000
  • Generated Voltage: 0.0100 to 0.0600
  • Operating Temperature: -22 to 266
Tachogenerator -- GTB 9.06
from Baumer Ltd.

Low response time, Recognition of sense of rotation, No auxiliary energy source required, Protection IP 68 [See More]

  • Type of Output: DC
  • Maximum Speed: 5000
  • Generated Voltage: 0.0100 to 0.0200
  • Operating Temperature: -22 to 266