Solid Pycnometers

3 Results
Automatic Gas Pycnometer for Characterization of Foams -- UltraFoam™ 1200e & PentaFoam 5200e
from Quantachrome Instruments

The cell type of porous materials correlates with performance attributes such as strength, fluid exclusion (or acceptance) and insulating properties. Closed cells impart water resistance, thermal insulation, buoyancy and resilience. Open cells determine properties related to filtration, acoustics... [See More]

  • Media Type: Solid
  • Display & Special Features: Laboratory Style (Benchtop or handheld); Computer Interface; Data Storage
  • Technology Type: Digital Pycnometer Instrument
AccuPyc® II 1340 Gas Displacement Density Analyzer -- Pychnometer
from Micromeritics

he AccuPyc II 1340 Series Pycnometers are fast, fully automatic pycnometers that provide high-speed, high-precision volume measurements and density calculations on a wide variety of powders, solids, and slurrie shaving volumes from 0.01 to 350 cm3. The instrument completes most sample analyses in... [See More]

  • Media Type: Liquid; Solid
  • Display & Special Features: Laboratory Style (Benchtop or handheld)
  • Technology Type: Digital Pycnometer Instrument
Pycnometer -- YP50K
from Sartorius Lab Instruments GmbH & Co. KG

Density Determination up to 50 kg. Sartorius offers the YP50K Pycnometer for determining the volume of weights in the range from 2 kg to 50 kg. In combination with the CCE60K3 and a PC, the pycnometer is a reliable solution for determination of volume. All required accessories, including a sturdy... [See More]

  • Media Type: Solid
  • Display & Special Features: Laboratory Style (Benchtop or handheld); Computer Interface
  • Technology Type: Simple Glass Assembly