Rectangular Lens Holders
1 Result
Cylindrical Lens Mount
from Artifex Engineering
from Artifex Engineering
The cylindrical lens holder is easy to use with both 1/4-20(M6) and 8-32(M4) threaded post systems. The holder has an adjustable top clamp with a springloaded V-grooved thumbscrew that securely holds cylindrical lens up to 3 inch (76.2mm) length. * For mounting cylindrical lens up to 3 inch (76.2mm)... [See More]
- Shape: Square; Rectangular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 76.2