Bench / Free-Standing Capacitance Testers
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
· 4 inch (480x320) high resolution LCD. · 55000 counts. · Up to 65 readings per second. · True RMS AC voltage / current measurement. · Dual line display supported. · Trend analysis accessible in chart mode. · SCPI support [See More]
- Form Factor: Bench top
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; 4 inch 480 x 320 pixels high resolution LCD. · resolutions up to 4 1/2 digits. · reading rates up to 150 readings/s. · true RMS AC voltage / current measurement. · dual line display supported. · the change trend analysis accessible via special chart mode. [See More]
- Form Factor: Bench top
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; 4 inch 480 x 320 pixels high resolution LCD. · resolutions up to 5 1/2 digits. · reading rates up to 150 readings/s. · true RMS AC voltage / current measurement. · dual line display supported. · the change trend analysis accessible via special chart mode. [See More]
- Form Factor: Bench top
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter. · 3.5 inch (480x320) high resolution LCD. · 55000 counts, DC voltage accuracy up to 0.05%. · Up to 65 readings per second. · True RMS AC voltage / current measurement. · Dual line display supported. [See More]
- Form Factor: Bench top
- Range: 0.0500 to 50
from Wayne Kerr Electronics
The 6430B and 6440B Precision Component Analyzers provide thorough and accurate testing of any passive component to high resolution. In particular, for capacitor manufacturers, the instruments provide capabilities for both fast automatic production testing and complete design characterisation. Users... [See More]
- Form Factor: Bench top
- Range: ? to 1.00E6
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
from Wayne Kerr Electronics
The 6500B series of Precision Impedance Analyzers provide precise and fast testing of components at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in the class. The accuracy and versatility makes the precision analyzers the ideal choice for... [See More]
- Form Factor: Bench top
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Range: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: RoHS; CE Marking
- Range: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Range: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Range: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Range: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Range: 1.00E-5 to 100
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Range: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Standards and Certifications: CE Marking
- Range: 1.00E-5 to 100