Single Phase Disconnect Switches
from Altech Corp.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V. Toggle Switch. Non-Fused Switch. [See More]
- Phase: Single Phase; Three Phase (optional feature)
- Power: AC
- Type: Fusible
- Mounting Style: Wall Mount
from RS Components, Ltd.
Legrand 0 058 20 [See More]
- Phase: Single Phase
- Mounting Style: DIN; Din rail
- Type: Fusible
- Poles: Sp + n
from Altech Corp.
Features: Cover Plate Included. Toggle Switch. Short Circuit Withstand Rating of 10kA with Back-Up Fuse. Silver Contacts Ensures Safe and Durable Operation. IP65 rated and NEMA Type 4. Operating Temperature is -20 °C to +40 °C [See More]
- Phase: Single Phase; Three Phase (optional feature)
- Power: AC
- Type: Fusible
- Mounting Style: Wall Mount
from RS Components, Ltd.
Fuse Disconnector 1 pole 32A 690V [See More]
- Phase: Single Phase
- Poles: Sp
- Type: Fusible
- Fuse Type: 10 x 38 mm
from Altech Corp.
Features: Cover Plate Included. Toggle Switch. Short Circuit Withstand Rating of 10kA with Back-Up Fuse. Silver Contacts Ensures Safe and Durable Operation. IP65 rated and NEMA Type 4. Operating Temperature is -20 °C to +40 °C [See More]
- Phase: Single Phase; Three Phase (optional feature)
- Power: AC
- Type: Fusible
- Mounting Style: Wall Mount
from RS Components, Ltd.
ABB 2CSM200893R1801 E 91N/32 [See More]
- Phase: Single Phase
- Poles: Sp + n
- Type: Fusible
- Fuse Type: 10 x 38 mm
from Altech Corp.
Features: Cover Plate Included. Toggle Switch. Short Circuit Withstand Rating of 10kA with Back-Up Fuse. Silver Contacts Ensures Safe and Durable Operation. IP65 rated and NEMA Type 4. Operating Temperature is -20 °C to +40 °C [See More]
- Phase: Single Phase; Three Phase (optional feature)
- Power: AC
- Type: Fusible
- Mounting Style: Wall Mount
from RS Components, Ltd.
Fuse Disconnector 2 pole 32A 690V [See More]
- Phase: Single Phase
- Poles: Dp
- Type: Fusible
- Fuse Type: 10 x 38 mm
from Altech Corp.
Features: Cover Plate Included. Toggle Switch. Short Circuit Withstand Rating of 10kA with Back-Up Fuse. Silver Contacts Ensures Safe and Durable Operation. IP65 rated and NEMA Type 4. Operating Temperature is -20 °C to +40 °C [See More]
- Phase: Single Phase; Three Phase (optional feature)
- Power: AC
- Type: Fusible
- Mounting Style: Wall Mount
from RS Components, Ltd.
PV Fuse Disconnector 1 pole 32A 1000Vdc [See More]
- Phase: Single Phase
- Poles: Sp
- Type: Fusible
- Fuse Type: 10 x 38 mm
from Altech Corp.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V. Toggle Switches. Non-Fused Switch. [See More]
- Phase: Single Phase; Three Phase (optional feature)
- Power: AC
- Type: Fusible
- Mounting Style: Door Mount
from RS Components, Ltd.
Fuse Discconnector 2 pole 32A1000V dc [See More]
- Phase: Single Phase
- Poles: Dp
- Type: Fusible
- Fuse Type: 10 x 38 mm
from Altech Corp.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V. Toggle Switches. Non-Fused Switch. [See More]
- Phase: Single Phase; Three Phase (optional feature)
- Power: AC
- Type: Fusible
- Mounting Style: Door Mount
from RS Components, Ltd.
Eaton 15KXSC2F 15KXSC2F [See More]
- Phase: Single Phase
- Poles: Sp
- Type: Fusible
- Approvals: IP65, IP55, IP41, IP54, IP57
from Altech Corp.
Features: Cover Plate Included. Toggle Switch. Short Circuit Withstand Rating of 10kA with Back-Up Fuse. Silver Contacts Ensures Safe and Durable Operation. IP65 rated and NEMA Type 4. Operating Temperature is -20 °C to +40 °C [See More]
- Phase: Single Phase; Three Phase (optional feature)
- Power: AC
- Type: Fusible
- Mounting Style: Wall Mount
from RS Components, Ltd.
Eaton 010398 P3-63/EA/SVB/N [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3 + n
- Mounting Style: Flush mount
- Approvals: RoHS; Ip65
from Altech Corp.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: Rustproof. Impact Resistant. Maintenance Free. Chemical Resistant. [See More]
- Phase: Single Phase
- Power: AC
- Type: Non-Fusible
- Mounting Style: DIN
from RS Components, Ltd.
Eaton 015144 P3-63/V/SVB/N [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: Rustproof. Impact Resistant. Maintenance Free. Chemical Resistant. [See More]
- Phase: Single Phase
- Power: AC
- Type: Non-Fusible
- Mounting Style: DIN
from RS Components, Ltd.
Eaton 019890 P3-100/EA/SVB/N [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3 + n
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: Rustproof. Impact Resistant. Maintenance Free. Chemical Resistant. [See More]
- Phase: Single Phase
- Power: AC
- Type: Non-Fusible
- Mounting Style: DIN
from RS Components, Ltd.
Eaton 019891 P3-63/EA/SVB/HI11 [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: Rustproof. Impact Resistant. Maintenance Free. Chemical Resistant. [See More]
- Phase: Single Phase
- Power: AC
- Type: Non-Fusible
- Mounting Style: DIN
from RS Components, Ltd.
Eaton 024637 P3-63/V/SVB/HI11 [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Features: Cover Plate Included. Toggle Switch. Short Circuit Withstand Rating of 10kA with Back-Up Fuse. Silver Contacts Ensures Safe and Durable Operation. IP65 rated and NEMA Type 4. Operating Temperature is -20 °C to +40 °C [See More]
- Phase: Single Phase; Three Phase (optional feature)
- Mounting Style: Wall Mount
- Power: AC
- Current Rating: 100
from RS Components, Ltd.
Eaton 029382 T0-3-8342/EA/SVB [See More]
- Phase: Single Phase; Three Phase
- Poles: 6
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Every design is lockable in OFF position. Switching mechanism speed is independent from the operator. Silver contacts ensure safe and durable operation [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 071326 T3-3-8342/EA/SVB [See More]
- Phase: Single Phase; Three Phase
- Poles: 6
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Every design is lockable in OFF position. Switching mechanism speed is independent from the operator. Silver contacts ensure safe and durable operation [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 081587 P1-25/EA/SVB/N [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3 + n
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Can be used locally at the motor. UL Type 4X. IEC IP65 Protection Level. UV resistant. Resistant to many chemicals. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 081588 T0-2-15679/EA/SVB [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Can be used locally at the motor. UL Type 4X. IEC IP65 Protection Level. UV resistant. Resistant to many chemicals. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 091079 P1-32/EA/SVB/N [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3 + n
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Can be used locally at the motor. UL Type 4X. IEC IP65 Protection Level. UV resistant. Resistant to many chemicals. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 092308 T5B-3-8342/EA/SVB [See More]
- Phase: Single Phase; Three Phase
- Poles: 6
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Can be used locally at the motor. UL Type 4X. IEC IP65 Protection Level. UV resistant. Resistant to many chemicals. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 095825 P1-32/V/SVB/N [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Can be used locally at the motor. UL Type 4. Excellent in harsh weather conditions. Resistant to many chemicals. Corrosion and UV resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 095826 P1-25/V/SVB/HI11 [See More]
- Phase: Single Phase; Three Phase
- Poles: 3P; 3
- Mounting Style: Panel; Panel mount
- Approvals: RoHS; Ip65
from Altech Corp.
Can be used locally at the motor. UL Type 4. Excellent in harsh weather conditions. Resistant to many chemicals. Corrosion and UV resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 207149 T0-2-15679/I1/SVB [See More]
- Phase: Single Phase; Three Phase
- Approvals: RoHS; Ip65
- Poles: 3P; 3
from Altech Corp.
Can be used locally at the motor. UL Type 4. Excellent in harsh weather conditions. Resistant to many chemicals. Corrosion and UV resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 207153 T0-3-15680/I1/SVB [See More]
- Phase: Single Phase; Three Phase
- Approvals: RoHS; Ip65
- Poles: 3P; 3 + n
from Altech Corp.
Can be used locally at the motor. UL Type 4. Excellent in harsh weather conditions. Resistant to many chemicals. Corrosion and UV resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 207157 T0-3-15683/I1/SVB [See More]
- Phase: Single Phase; Three Phase
- Approvals: RoHS; Ip65
- Poles: 3P; 3
from Altech Corp.
Can be used locally at the motor. UL Type 4X. Ideal where chemicals are used for cleaning and. maintenance such as food processing and breweries. Mining is another application area. Stainless Steel (Grade AISI 316). Corrosion Resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 207159 T0-3-8342/I1/SVB [See More]
- Phase: Single Phase; Three Phase
- Approvals: RoHS; Ip65
- Poles: 6
from Altech Corp.
Can be used locally at the motor. UL Type 4X. Ideal where chemicals are used for cleaning and. maintenance such as food processing and breweries. Mining is another application area. Stainless Steel (Grade AISI 316). Corrosion Resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 207208 T3-3-8342/I2/SVB [See More]
- Phase: Single Phase; Three Phase
- Approvals: RoHS; Ip65
- Poles: 6
from Schneider Electric
Welcome to the complete residential energy management solution tailored to utilities and personalized for consumers. Wiser actively engages consumers and fulfills energy efficiency and peak demand initiatives, creating a more reliable grid. [See More]
- Phase: Single Phase
- Power: AC; DC
- Type: Fusible; Non-Fusible
- Mounting Style: DIN; Wall Mount
from Carling Technologies, Inc.
Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications. On/Off Highway Equipment. Military. Marine. Specs. Number of... [See More]
- Phase: Single Phase
- Power: DC
- Type: Non-Fusible
- Mounting Style: Flange
from Mersen
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to... [See More]
- Phase: Single Phase; Three Phase
- Mounting Style: Direct Screw Mount
- Power: DC
- Current Rating: 16
from GE Grid Solutions
AC Disconnectors (Disconnect Switches). GE prides itself on being one of the leading manufacturers of Disconnectors (Switches) in the world. GE offers flexible and reliable layout configurations up to 1,200 kV designed and tested to support international standards such as IEEE, IEC and GB (China). [See More]
- Phase: Single Phase
- Operating Voltage: 1.20E6
- Power: AC
from SOCOMEC
RM and RMS are modular fuse disconnect switches for cylindrical fuses. They provide safety disconnection and protection against overloads and short-circuits in any low voltage electrical circuit. - RM: fuse disconnect switches without signalisation (for fuses without striker). - RMS: fuse disconnect... [See More]
- Phase: Single Phase
- Power: AC
- Type: Fusible
- Mounting Style: DIN
from Mersen
Mersen s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are service entrance devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of... [See More]
- Phase: Single Phase; Three Phase
- Mounting Style: Direct Screw Mount
- Type: Fusible
- Current Rating: 30
from Mersen
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are... [See More]
- Phase: Single Phase; Three Phase
- Mounting Style: Direct Screw Mount
- Type: Non-Fusible
- Current Rating: 100