Three Phase Disconnect Switches
from Altech Corp.
Every design is lockable in OFF position. Switching mechanism speed is independent from the operator. Silver contacts ensure safe and durable operation [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3NP1121-1CA20 [See More]
- Phase: Three Phase
- Poles: 1P; 1
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Every design is lockable in OFF position. Switching mechanism speed is independent from the operator. Silver contacts ensure safe and durable operation [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 197354 P1-32/SE1/SVB [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4X. IEC IP65 Protection Level. UV resistant. Resistant to many chemicals. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 197370 P3-100/SE3/SVB [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4X. IEC IP65 Protection Level. UV resistant. Resistant to many chemicals. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Eaton 197421 T0-2-8900/SE1/SVB [See More]
- Phase: Three Phase
- Poles: 3P; 3poles + n
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4X. IEC IP65 Protection Level. UV resistant. Resistant to many chemicals. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3248-0TK51 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4X. IEC IP65 Protection Level. UV resistant. Resistant to many chemicals. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3248-0TK53 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4. Excellent in harsh weather conditions. Resistant to many chemicals. Corrosion and UV resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3248-0TL51 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4. Excellent in harsh weather conditions. Resistant to many chemicals. Corrosion and UV resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3248-0TL53 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4. Excellent in harsh weather conditions. Resistant to many chemicals. Corrosion and UV resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3250-0TK13 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4. Excellent in harsh weather conditions. Resistant to many chemicals. Corrosion and UV resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3254-0TK53 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4X. Ideal where chemicals are used for cleaning and. maintenance such as food processing and breweries. Mining is another application area. Stainless Steel (Grade AISI 316). Corrosion Resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3254-0TL51 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4X. Ideal where chemicals are used for cleaning and. maintenance such as food processing and breweries. Mining is another application area. Stainless Steel (Grade AISI 316). Corrosion Resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 100
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3254-0TL53 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4X. Ideal where chemicals are used for cleaning and. maintenance such as food processing and breweries. Mining is another application area. Stainless Steel (Grade AISI 316). Corrosion Resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3330-1TL11 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS
from Altech Corp.
Can be used locally at the motor. UL Type 4X. Ideal where chemicals are used for cleaning and. maintenance such as food processing and breweries. Mining is another application area. Stainless Steel (Grade AISI 316). Corrosion Resistant. IEC IP65 Protection Level. Lockable - Defeatable Handle [See More]
- Phase: Single Phase; Three Phase
- Current Rating: 60
- Power: AC
- Operating Voltage: 600
from RS Components, Ltd.
Siemens 3LD3340-0TL13 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS
from RS Components, Ltd.
Siemens 3LD3348-0TK53 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from RS Components, Ltd.
Siemens 3LD3354-0TK51 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from RS Components, Ltd.
Siemens 3LD3354-0TK53 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from RS Components, Ltd.
Siemens 3LD3354-0TL53 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS
from RS Components, Ltd.
Siemens 3LD2003-1TP51 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS; IP65
from RS Components, Ltd.
Siemens 3LD2113-1TL53 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS; IP65
from RS Components, Ltd.
Siemens 3LD2254-1TL51 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS; IP65
from RS Components, Ltd.
Siemens 3LD2504-1TL51 [See More]
- Phase: Three Phase
- Poles: 4P; 4
- Type: Fusible
- Approvals: RoHS; IP65
from RS Components, Ltd.
Siemens 3LD2517-0TK11 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS; IP65
from RS Components, Ltd.
Siemens 5SG7133-8BA25 [See More]
- Phase: Three Phase
- Poles: 3P; 3
- Type: Fusible
- Approvals: RoHS
from RS Components, Ltd.
Siemens 5SG7153 Fuse Switch Disconnector [See More]
- Phase: Three Phase
- Poles: 2P; 2
- Type: Fusible
- Approvals: RoHS
from Hubbell Incorporated
UL, CSA APPROVAL. 120/240/480/600 VAC 3-PHASE VOLTAGE RATING. 30 AMPERE CURRENT RATING. 3 HP AT 120 VAC 3-PHASE, 7.5 HP AT 240 VAC 3-PHASE, 15 HP AT 480 VAC 3-PHASE, 20 HP AT 600 VAC 3-PHASE POWER RATING. 3 POLE(S). SCREW TERMINAL TYPE. MATERIAL ALUMINUM. TEMPERATURE RATING -40 DEG C. OPERATING... [See More]
- Phase: Three Phase
- Current Rating: 30
- Power: AC
- Operating Voltage: 120 to 600
from Mersen
Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power at all current levels up to... [See More]
- Phase: Single Phase; Three Phase
- Mounting Style: Direct Screw Mount
- Power: DC
- Current Rating: 16
from Hubbell Wiring Device-Kellems
HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT 240 VAC 3-PHASE POWER RATING; NO NEUTRAL TYPE; 600 V AC VOLTAGE RATING; NON-FUSIBL [See More]
- Phase: Three Phase
- Power: AC
- Type: Non-Fusible
- Current Rating: 30
from Legrand - Pass & Seymour
11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE. VALOX 357 ENCLOSURE MATERIAL. UL (CANADA AND US) APPROVAL. NEMA 4X/12K, IP67 ENCLOSURE. 100 AMPERE CURRENT RATING. 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 20 HP AT 480 VAC... [See More]
- Phase: Three Phase
- Power: AC
- Type: Fusible
- Current Rating: 100
from Selecta Products
. SAFETY TYPE. 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE. VALOX 357 ENCLOSURE MATERIAL. UL, CUL APPROVAL. NEMA 4X/12K, IP67 ENCLOSURE. 30 AMPERE CURRENT RATING. 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 10 HP AT 480/600 VAC OR... [See More]
- Phase: Three Phase
- Power: AC
- Type: Non-Fusible
- Current Rating: 30
from Mersen
Mersen s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are service entrance devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of... [See More]
- Phase: Three Phase
- Mounting Style: Direct Screw Mount
- Type: Fusible
- Current Rating: 100
from Mersen
Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits on load. The switches are... [See More]
- Phase: Single Phase; Three Phase
- Mounting Style: Direct Screw Mount
- Type: Non-Fusible
- Current Rating: 100