Servo (Driven / Control) Shearing Machines (sheet metal)
from Inductotherm Group
Alpha ™ Mach I Flying Shears have a robust design that maintains alignment under the most severe loads. It is completely enclosed for maximum safety and hygienic operation. Each unit can be supplied as an upright construction or inclined to the rear at 54 degrees to facilitate corner to corner... [See More]
- Technology: Servo
- Sheet Thickness: 0.0280 to 0.1250
from Inductotherm Group
Alpha ™ Mach III Flying Shears: 1 inch (25.4 mm) to 5 inch (127 mm) OD with a max wall of 0.250 inches (6.35 mm) Special. Alpha ™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha ™ double-cut... [See More]
- Technology: Servo
- Sheet Thickness: 0.0280 to 0.2500
from Inductotherm Group
Alpha ™ Mach II Flying Shears: 1/2 inch (12.7 mm) to 3 inches (76.2 mm) OD with a max wall of 0.160 inches (4 mm). Alpha ™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha ™ double-cut dieset... [See More]
- Technology: Servo
- Sheet Thickness: 0.0280 to 0.1600
from Inductotherm Group
The Alpha ™ Rack and Pinion Accelerator upgrade is the ideal solution for tube and pipe producers seeking improved operational performance. Designed to significantly improve repeatability of cut length tolerance, the installation will improve mill productivity and reduce maintenance. The... [See More]
- Technology: Servo